EN
  • EN
  • DE

MMVL3401T1

Part No MMVL3401T1
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE PIN SWITCHING 35V SOD-323
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 35V
Current - Max 20mA
Capacitance @ Vr, F 1pF @ 20V, 1MHz
Resistance @ If, F 700 mOhm @ 10mA, 100MHz
Power Dissipation (Max) 200mW
Temperature Range - Operating 150°C (TJ)
Case / Package SOD-323
Win Source Part Number 1078503-MMVL3401T1
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MMVL3401T1 CAD Model

Description

The ON Semiconductor MMVL3401T1 is a cutting-edge voltage comparator designed for applications that require fast and precise voltage level detection. As a part of ON Semiconductor's high-performance comparator series, the MMVL3401T1 offers an optimal solution for a wide range of electronic circuits, including industrial, automotive, and consumer electronics.

Key Features

  • Fast Response Time: The device boasts a rapid response time, ensuring quick transitions and accurate comparisons, which is critical for high-speed signal processing tasks.
  • Low Power Consumption: With its energy-efficient design, the MMVL3401T1 is ideal for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Wide Operating Voltage Range: The comparator can operate across a broad voltage range, accommodating various power supply levels and making it versatile for multiple applications.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity and ensuring accurate voltage comparison.
  • Stable Performance: The MMVL3401T1 is engineered to maintain consistent performance over temperature variations, ensuring reliability in different operating conditions.

Applications

The MMVL3401T1 is suitable for a variety of applications, including:

  • Threshold detectors for sensors and alarms
  • Window comparators for multilevel signal processing
  • Level shifters to interface between different voltage domains
  • Zero-crossing detectors for AC signal processing
  • Automotive electronics that require robust performance under variable conditions

Product Specifications

The MMVL3401T1 is offered in a small-footprint SOT-23 package, which is suitable for space-constrained applications. It is designed to operate over a temperature range of -40°C to +125°C, catering to both commercial and industrial temperature requirements. The device also features an open-collector output, which allows for wired-OR configurations and provides the flexibility to connect to different logic levels.

ON Semiconductor's commitment to quality ensures that the MMVL3401T1 meets stringent industry standards for performance and reliability, making it a trustworthy choice for your voltage comparison needs.

You May Also Be Interested in

MACOM Technology Solutions
SCHOTTKY,SOLDERABLE,FC
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN-BEAMLEAD-PACKAGE, 0402
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,BEAMLEAD, E45-1
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY DIODE,GAAS-BEAMLEAD, GB
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN-CHIP-PACKAGE, T83
Need more? Email Us
MACOM Technology Solutions
COM SCHOTTKY BEAMLEAD, B42
Need more? Email Us
Infineon Technologies
BAR 64-04 E6327 Infineon Technologies PIN Diodes Silicon PIN Diode 150V 100mA datasheet, inventory, & pricing.
Need more? Email Us
MACOM Technology Solutions
LOW BAR POCKET TAPE SURMOUNT CHI
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY 7V 200MW SOD323
Lowest to $0.0786

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1103 $57.9075
1,280+ $0.0906 $115.9680
1,975+ $0.0878 $173.4050
2,725+ $0.0849 $231.3525
3,520+ $0.0822 $289.3440
4,710+ $0.0736 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess