EN
  • EN
  • DE

SUU50N03-07

Part No SUU50N03-07
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 194995-SUU50N03-07
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUU50N03-07 CAD Model

Description

The SUU50N03-07 is an N-Channel power MOSFET manufactured by Vishay. This MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. It is commonly used in power supplies, motor control, and DC-DC converters.

Applications

  • Synchronous rectification in DC-DC converters
  • Load switching
  • Motor control
  • Power supplies
  • Battery management systems

Features

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Reduces switching losses and enhances overall performance.
  • Logic level gate drive: Allows direct drive from microcontrollers and logic circuits.
  • Avalanche rated: Provides robustness against transient voltage spikes.
  • RoHS compliant: Environmentally friendly.

Benefits

  • High efficiency in power conversion circuits.
  • Reduced heat dissipation due to low on-resistance.
  • Simplified gate drive circuitry.
  • Improved reliability due to avalanche rating.
  • Environmentally responsible design.

Technical Specifications

Key specifications for the SUU50N03-07 MOSFET include:

  • Drain-source voltage (VDS): The maximum voltage that can be applied between the drain and source terminals without breakdown.
  • Gate-source voltage (VGS): The maximum voltage that can be applied between the gate and source terminals.
  • Continuous drain current (ID): The maximum continuous current that can flow through the drain terminal.
  • Pulsed drain current (IDM): The maximum pulsed current that can flow through the drain terminal.
  • On-resistance (RDS(on)): The resistance between the drain and source terminals when the MOSFET is fully on.
  • Gate threshold voltage (VGS(th)): The gate-source voltage required to turn the MOSFET on.
  • Total gate charge (Qg): The total charge required to turn the MOSFET on.
  • Operating temperature range: The temperature range within which the MOSFET can operate reliably.

Designers should always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications. This ensures that the MOSFET is operated within its safe operating limits and that the desired performance is achieved. Proper thermal management is also crucial to ensure the long-term reliability of the MOSFET.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess