EN
  • EN
  • DE

MOC216R2

Part No MOC216R2
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0110+
Reference case SOP8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 747653-MOC216R2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MOC216R2 CAD Model

Description

Product Overview: MOC216R2 from ON Semiconductor

The MOC216R2 is a high-performance optocoupler device from ON Semiconductor, designed to provide efficient electrical isolation between input and output functions in a compact and robust package. This optoelectronic component is particularly suitable for applications that require good isolation properties to protect sensitive electronic circuits from high voltage spikes and noise that can be present in industrial environments.

Key Features

  • High Isolation Voltage: The MOC216R2 offers an impressive isolation voltage of 3750 Vrms, ensuring that the input and output are adequately protected from transient electrical disturbances.
  • Phototransistor Output: The device incorporates a phototransistor output, which provides a reliable and direct current response to the input LED signal.
  • Current Transfer Ratio (CTR): With a CTR of 50-600%, this optocoupler ensures effective transfer of the input signal to the output with minimal signal degradation.
  • Dual-in-line Package: Enclosed in a standard DIP-8 package, the MOC216R2 is easy to integrate into various circuit designs without the need for specialized mounting or handling.
  • Lead-Free and RoHS Compliant: The product meets current environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The MOC216R2 is versatile and can be used in a wide range of applications, including but not limited to:

  • Microprocessor system interfaces
  • Power supply regulators
  • DC/DC converters
  • Solid-state relays
  • Motor control circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MOC216R2 is no exception. It is manufactured to stringent standards, ensuring that it performs consistently across various environmental conditions and throughout its lifespan. The device's operational temperature range from -40°C to +85°C allows it to be used in a broad spectrum of temperature environments.

In summary, the MOC216R2 from ON Semiconductor is a reliable and efficient solution for achieving electrical isolation in electronic circuits. Its robust design, combined with high isolation voltage and CTR, makes it an ideal choice for designers looking to enhance the safety and performance of their systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5438 $59.0694
31+ $3.7283 $115.5773
48+ $3.6117 $173.3616
67+ $3.4962 $234.2454
86+ $3.3795 $290.6370
115+ $3.0296 $348.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess