EN
  • EN
  • DE

MOC3042TVM

Part No MOC3042TVM
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 4.17KV TRIAC 6DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr ON Semiconductor
Package Tube
Product Status Active
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 4170Vrms
Voltage - Off State 400 V
Static dV/dt (Min) 1kV/µs
Current - LED Trigger (Ift) (Max) 10mA
Current - Hold (Ih) 400µA (Typ)
Voltage - Forward (Vf) (Typ) 1.25V
Current - DC Forward (If) (Max) 60 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Approval Agency IEC/EN/DIN, UL
Base Product Number MOC304
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 643110-MOC3042TVM
Ultra Librarian 3D Model Ultra Librarian MOC3042TVM CAD Model

Description

ON Semiconductor MOC3042TVM Optoisolator Triac Driver

The MOC3042TVM is a robust optoisolator triac driver device designed and manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics. This device is engineered to provide an optimal interface between electronic controls and power triacs to manage AC power delivery. It is commonly utilized in applications that require solid-state switching of high voltage AC currents, such as in motor controls, lighting controls, and heating controls.

Featuring a gallium-arsenide infrared LED and a silicon bilateral switch, the MOC3042TVM ensures a clean, isolated signal transfer between the input and output. The device is capable of driving a triac with peak currents of up to 1A, making it suitable for controlling loads up to several hundred watts. Its built-in zero-crossing circuitry ensures that the triac is triggered at the point of the AC wave where the voltage is close to zero, thus minimizing the generation of electrical noise and reducing the likelihood of inrush current spikes that can damage sensitive components.

The MOC3042TVM comes in a 6-pin DIP package, which provides a compact footprint while allowing for easy integration into a wide range of circuit designs. It offers a high isolation voltage of 7500V peak, ensuring that the control circuitry is well protected from the high voltages typically found in power triac applications. This high degree of isolation also enhances the safety of the device, particularly in consumer applications where user safety is paramount.

ON Semiconductor's attention to reliability and quality is evident in the MOC3042TVM's specifications. The device operates within an industrial temperature range of -40°C to +100°C, making it suitable for use in harsh environments. Its high noise immunity and robust performance make it an excellent choice for designers looking to create reliable, long-lasting electronic products.

In summary, the MOC3042TVM from ON Semiconductor is a versatile, high-performance optoisolator triac driver that offers a safe and efficient solution for controlling AC power in a variety of applications. Its zero-crossing feature, high isolation voltage, and reliable operation under extreme conditions make it an ideal choice for designers who require a dependable component for their power control systems.

You May Also Be Interested in

Panasonic
OPTOISOLATOR 5KV TRIAC 4DIP
Lowest to $0.9181
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
Panasonic
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.1311
Sharp Microelectronics
High Noise Resistance Type Phototriac Coupler / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP
Lowest to $1.2821
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $0.6061
Panasonic
Lowest to $4.3313
Sharp Microelectronics
Lowest to $87.3758

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess