EN
  • EN
  • DE

MOCD207R2VM

Part No MOCD207R2VM
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 2.5KV 2CH TRANS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 42 Weeks
Features Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MOCD207
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number MOCD207R2VMTR, MOCD207R2VMCT, MOCD207R2VM-ND, MOCD207R2VMDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885552-MOCD207R2VM
Ultra Librarian 3D Model Ultra Librarian MOCD207R2VM CAD Model

Description

The ON Semiconductor MOCD207R2VM is a high-performance optocoupler that provides a reliable solution for electrical signal isolation. This device is designed to ensure signal integrity while protecting sensitive electronic components from high voltage transients and electrical noise.

Key Features

  • Dual-Channel Configuration: The MOCD207R2VM features a dual-channel layout, allowing for simultaneous transmission of two separate signals within a single package.
  • High Isolation Voltage: With an isolation voltage of 2500Vrms, this optocoupler provides excellent protection against high voltage spikes, ensuring the safety and longevity of electronic systems.
  • High-Speed Switching: The device boasts a high-speed switching capability with a propagation delay time of 2.5μs, making it suitable for high-frequency applications.
  • Low Input Current: The optocoupler operates with a low input current, allowing for direct interfacing with microcontrollers and other low-power logic circuits without additional buffering.
  • Industry Standard SOIC-8 Package: Housed in a compact SOIC-8 package, the MOCD207R2VM is compatible with standard surface mount processes, facilitating easy integration into a variety of electronic assemblies.

Applications

The MOCD207R2VM optocoupler is ideal for a range of applications where signal isolation is crucial. These include:

  • Industrial controls
  • Power supply management
  • Signal transmission between systems of different potentials and impedances
  • Computer peripheral interfaces
  • Microprocessor system interfaces

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the MOCD207R2VM is no exception. This optocoupler is manufactured to meet stringent standards, ensuring consistent performance and durability across a wide range of operating conditions. Whether used in industrial environments or delicate electronic systems, the MOCD207R2VM provides the isolation needed to maintain signal fidelity and protect against electrical interference.

You May Also Be Interested in

Isocom Components 2004 LTD
6PIN DARLINGTON OUTPUT, HIGH VOL
Lowest to $0.8732
Lite-On Inc.
OPTOISO 5KV DARL W/BASE 6-DIP
Need more? Email Us
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0379
Toshiba Semiconductor and Storage
TLP3230(TP15,F) Toshiba MOSFET Output Optocouplers Photorelay Voff=20V Ion=0.12A Ron=5Ohm datasheet, inventory, & pricing.
Lowest to $7.2762
Everlight Electronics Co Ltd
OPTOISOLTR
Lowest to $0.1749
Littelfuse Inc.
TRANS/PHOTO OUTPUT PHOTOCOUPLER
Lowest to $4.3657
Broadcom Limited
OPTOISO 1.5KV 1CH DARL 8-DIP GW
Need more? Email Us
Lite-On Inc.
LTV-814S-TP-B LITEON Transistor Output Optocouplers AC INPUT datasheet, inventory, & pricing.
Lowest to $0.0874
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel SMD-4P
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0202 $51.0100
120+ $0.8371 $100.4520
185+ $0.8110 $150.0350
255+ $0.7848 $200.1240
330+ $0.7587 $250.3710
445+ $0.6802 $302.6890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess