EN
  • EN
  • DE

MPC740ARX233LH

Part No MPC740ARX233LH
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 325293-MPC740ARX233LH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPC740ARX233LH CAD Model

Description

The ON Semiconductor MPC740ARX233LH is a high-performance microprocessor designed for a wide range of computing applications. This robust processor is part of the PowerPC family, which is renowned for its powerful architecture and is widely used in environments where reliability and efficiency are paramount.

Key Features:

  • Clock Speed: The MPC740ARX233LH operates at a clock speed of 233 MHz, providing a solid balance between power consumption and processing capability.
  • Architecture: Built on the PowerPC 32-bit architecture, it delivers the exceptional performance expected from the PowerPC lineage, making it suitable for complex computations and multitasking processes.
  • Cache Memory: It comes with integrated high-speed cache memory, which includes a 32KB Level 1 instruction cache and a 32KB Level 1 data cache, ensuring quick access to frequently used data and instructions.
  • Thermal Design: The processor is equipped with a specialized heat sink package (LH suffix), designed to dissipate heat efficiently, ensuring stable operation under varying thermal conditions.
  • Compatibility: It is designed to be compatible with a wide range of existing hardware and software, allowing for seamless integration into various systems without the need for extensive modifications.
  • Power Management: ON Semiconductor has incorporated advanced power management features that enable the MPC740ARX233LH to maintain optimal performance while minimizing power consumption, making it ideal for energy-sensitive applications.

Applications:

The MPC740ARX233LH is suitable for a diverse array of applications, including but not limited to:

  • Embedded Control Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • High-Performance Computing
  • Industrial Automation Systems

With its robust feature set and reliable performance, the ON Semiconductor MPC740ARX233LH is an excellent choice for system designers and engineers looking for a microprocessor that can deliver consistent results in demanding environments.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess