EN
  • EN
  • DE

MPS651RLRMG

Part No MPS651RLRMG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 2A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 500mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 75 @ 1A, 2V
Maximum Power Dissipation 625mW
Frequency - Transition 75MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 208779-MPS651RLRMG
Ultra Librarian 3D Model Ultra Librarian MPS651RLRMG CAD Model

Description

The MPS651RLRMG from ON Semiconductor is a robust, high-performance bipolar junction transistor (BJT) designed to meet a wide range of application requirements. This versatile NPN transistor is well-suited for amplification and switching applications, offering a blend of reliability and efficiency that makes it an ideal choice for designers and engineers.

Key Features:

  • Voltage and Current Ratings: The MPS651RLRMG is designed to handle a collector-emitter voltage (VCEO) of up to 60V, and a continuous collector current (IC) of up to 500mA, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation (PD) of 625mW, this transistor can manage a fair amount of heat, contributing to its reliability and longevity in demanding situations.
  • High Gain Bandwidth Product: It features a high gain bandwidth product (fT) typically at 200MHz, which indicates good frequency response for amplification purposes.
  • TO-92 Package: Encased in a widely-used TO-92 package, the MPS651RLRMG is easy to integrate into a variety of circuit boards and is known for its ease of mounting and soldering.

Applications:

The MPS651RLRMG transistor is suitable for a diverse array of applications, including but not limited to:

  • General-purpose switching and amplification
  • Linear amplification and driver stages in audio applications
  • Signal processing circuits
  • Power management functions
  • Control systems

Quality and Reliability:

ON Semiconductor is a trusted name in the industry, known for its commitment to quality and reliability. The MPS651RLRMG is manufactured with high standards to ensure consistent performance and durability. Engineers can rely on this component for stable operation over a wide range of temperatures and conditions.

Environmental Compliance:

The MPS651RLRMG is also compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

With its robust design, versatile applications, and the reputation of ON Semiconductor, the MPS651RLRMG is a solid choice for those in need of a reliable NPN transistor for their electronic designs.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9658 $58.9740
75+ $1.6135 $121.0125
115+ $1.5627 $179.7105
155+ $1.5119 $234.3445
200+ $1.4622 $292.4400
265+ $1.3109 $347.3885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess