EN
  • EN
  • DE
  • IT

MPSA06RA

Part No MPSA06RA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 500MA TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Bipolar (BJT) Transistor 80 V 500 mA 625 mW
Manufacturer ON Semiconductor
Package Reel - TR
Family Name MPSA06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number MPSA06RA-ND, MPSA06RADKR-ND, MPSA06RADKR, MPSA06RATR, MPSA06RADKRINACTIVE, MPSA06RACT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852515-MPSA06RA
Ultra Librarian 3D Model Ultra Librarian MPSA06RA CAD Model

Description

The MPSA06RA from ON Semiconductor is a high-quality NPN bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This versatile transistor offers a perfect balance of electrical performance and reliability for a wide range of electronic circuits.

Key Features

  • Voltage Ratings: The MPSA06RA can handle collector-emitter voltages up to 80V, and collector-base voltages up to 60V, making it suitable for moderate voltage applications.
  • Current Handling: With a continuous collector current rating of up to 500 mA, this transistor is capable of driving moderate loads in electronic circuits.
  • Power Dissipation: It has a power dissipation rating of 625 mW, which allows it to handle a reasonable amount of power without overheating.
  • Gain Bandwidth Product: It features a gain bandwidth product (fT) of 100 MHz, ensuring good frequency response for amplification purposes.
  • High DC Current Gain: The device offers a high DC current gain (hFE) range, which makes it an efficient choice for amplification applications where signal strength is a concern.

Applications

The MPSA06RA is ideal for a variety of applications, including:

  • Audio amplifiers
  • Signal processing
  • Switching circuits
  • Linear amplification
  • Driver stages in hi-fi amplifiers and television circuits

Package and Quality

Encased in a TO-92 package, the MPSA06RA offers a compact form factor that is easy to integrate into PCB designs. ON Semiconductor's commitment to quality ensures that each transistor meets stringent standards for performance and reliability.

Environmental and Regulatory Compliance

The MPSA06RA is designed with environmental responsibility in mind. It complies with RoHS and other environmental regulations, making it a suitable choice for eco-friendly designs and applications.

In summary, the MPSA06RA NPN transistor from ON Semiconductor is a reliable and efficient component suitable for a broad range of electronic applications. Its robust electrical characteristics and compliance with environmental standards make it a go-to choice for designers and engineers looking for quality and performance.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1124 $50.0180
1,085+ $0.0922 $100.0370
1,680+ $0.0893 $150.0240
2,315+ $0.0864 $200.0160
2,995+ $0.0836 $250.3820
4,010+ $0.0749 $300.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess