EN
  • EN
  • DE
  • IT

MPSA14RLRA

Part No MPSA14RLRA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 30V 0.5A TO92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 20000 @ 100mA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 125MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 126966-MPSA14RLRA
Ultra Librarian 3D Model Ultra Librarian MPSA14RLRA CAD Model

Description

The MPSA14RLRA is a robust NPN Darlington Transistor manufactured by ON Semiconductor, designed to offer high-voltage and high-current capabilities in a compact package. This transistor is an ideal choice for applications requiring high gain and the ability to drive significant loads while maintaining a low base current.

Key Features

  • Voltage and Current: It can handle a collector-emitter voltage (VCEO) of up to 30V, and a continuous collector current (IC) of up to 500mA, making it suitable for a wide range of applications.
  • High Gain: With a Darlington configuration, it provides a high DC current gain (hFE) of 10000 minimum, which allows for a significant amplification of the input signal with a very small base current.
  • TO-92 Package: Encased in a TO-92 package, the MPSA14RLRA is easily integrated into a variety of circuit designs, thanks to its through-hole mounting style, which is favored for its reliability in creating strong electrical connections.
  • Power Dissipation: It offers a decent power dissipation (PD) of 625mW, which allows it to handle moderate power levels in electronic circuits without the need for excessive heat sinking.
  • Robustness: ON Semiconductor's commitment to quality ensures that this transistor is designed for maximum reliability and long-term performance, making it suitable for industrial, commercial, and consumer applications.

Applications

The MPSA14RLRA NPN Darlington Transistor is versatile and can be used in various electronic circuits. Common applications include:

  • Driver circuits for relays, solenoids, and other high-current or high-voltage loads.
  • Signal amplification for audio devices and sensors.
  • Power regulation modules, such as in voltage regulators and power supplies.
  • Switching applications that require a high-gain transistor.

With its excellent amplification characteristics and ON Semiconductor's reputation for high-quality components, the MPSA14RLRA is a reliable choice for designers looking to enhance their electronic designs with a powerful and efficient NPN Darlington Transistor.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $1.2034
ON Semiconductor
Complementary Silicon Power Transistors
Lowest to $2.9294
Diodes Incorporated
TRANS NPN 70V 1A E-LINE
Lowest to $0.9360
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.5405
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2911
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Complementary Silicon High−Power Transistors | TRANS PNP 100V 25A TO247
Lowest to $2.6162
ON Semiconductor
Amplifier Transistors
Lowest to $0.3763

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
1,190+ $0.0545 $64.8550
2,895+ $0.0448 $129.6960
4,480+ $0.0433 $193.9840
6,175+ $0.0419 $258.7325
7,965+ $0.0407 $324.1755
10,680+ $0.0364 $388.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 1190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess