EN
  • EN
  • DE

MPSA43RLRAG

Part No MPSA43RLRAG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 200V 0.5A TO-92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 200 V 500 mA 50MHz 625 mW Through Hole TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body (Formed Leads)
Case / Package TO-92 (TO-226)
Family Name MPSA43
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885863-MPSA43RLRAG
Ultra Librarian 3D Model Ultra Librarian MPSA43RLRAG CAD Model

Description

The ON Semiconductor MPSA43RLRAG is a high voltage transistor that is part of the MPSA series, known for its reliability and performance in a wide array of electronic applications. This particular component is a NPN bipolar junction transistor (BJT) that can handle continuous collector currents up to 500 mA, making it suitable for moderate power switching and amplification tasks.

Key Features

  • Voltage Ratings: The MPSA43RLRAG boasts a collector-emitter voltage (Vceo) of 200V, which allows it to manage high voltage operations efficiently. This feature makes it an excellent choice for applications requiring high breakdown voltage.
  • Current Capacity: With a continuous collector current (Ic) of 500 mA, this transistor can handle a fair amount of power for its size, which is beneficial in both switching and amplification scenarios.
  • Power Dissipation: It has a total device dissipation of 625 mW, ensuring that it can sustain typical levels of power during operation without overheating.
  • Gain Bandwidth Product: It offers a transition frequency (ft) of 50 MHz, which indicates good performance in high-frequency applications.
  • Package: Enclosed in a TO-92 package, the MPSA43RLRAG is designed for through-hole mounting, which is ideal for prototyping or permanent installation in a variety of electronic circuits.

Applications

The MPSA43RLRAG is versatile and can be used in several types of electronic circuits. Its high voltage capability makes it suitable for use in:

  • Telecommunication circuits
  • Power supply circuits
  • Motor control circuits
  • Switching regulators
  • Audio amplifiers
  • Various types of oscillators

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MPSA43RLRAG is no exception. It is manufactured to meet high standards of performance and reliability, which is essential for designers and engineers looking for components that will endure the rigors of everyday use.

Conclusion

In summary, the ON Semiconductor MPSA43RLRAG is a high voltage NPN transistor that offers a blend of voltage handling, power dissipation, and frequency response, making it a solid choice for a multitude of electronic applications. Its TO-92 package ensures ease of use in a variety of settings, further cementing its status as a go-to component for professionals and hobbyists alike.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess