EN
  • EN
  • DE

CSD19532Q5BT

Part No CSD19532Q5BT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 100A VSON / Trans MOSFET N-CH Si 100V 100A 8-Pin VSON-CLIP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Vgs(th) (Maximum) @ Id 3.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 62nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 4810pF @ 50V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.1W (Ta), 195W (Tc)
Rds On (Maximum) @ Id, Vgs 4.9 mOhm @ 17A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Manufacturer Package 8-VSON (5x6)
Package 8-PowerTDFN
Win Source Part Number 771886-CSD19532Q5BT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD19532Q5B
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD19532Q5BT CAD Model

Description

The CSD19532Q5BT is a state-of-the-art N-channel NexFET™ power MOSFET produced by Texas Instruments. This high-performance MOSFET is designed to deliver optimal efficiency and power density for a wide range of applications. With its advanced technology, the CSD19532Q5BT is an ideal choice for power supply designers who are looking for a reliable and efficient power switching solution.

Key Features

  • Low R<sub>DS(on): The device boasts an ultra-low drain-source on-resistance, which translates to reduced conduction losses and improved overall efficiency.
  • High Continuous Drain Current (I<sub>D): The CSD19532Q5BT can handle a high amount of continuous current, making it suitable for high-power applications.
  • Fast Switching Speed: With its fast switching capabilities, the MOSFET minimizes switching losses and is ideal for high-frequency applications.
  • Robust Thermal Performance: Designed to operate efficiently even at elevated temperatures, the MOSFET ensures reliable performance in thermally demanding situations.
  • SON 5mm x 6mm plastic package: The small form factor package allows for a compact design footprint while still offering excellent thermal resistance and electrical performance.

Applications

The CSD19532Q5BT is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Synchronous Buck Converters
  • Server and Telecom Power Systems

Quality and Reliability

Texas Instruments is known for their commitment to quality and reliability. The CSD19532Q5BT is no exception and is manufactured to meet the highest industry standards. It provides designers with the assurance of a robust and durable power management solution that can withstand the rigors of both industrial and consumer applications.

Environmental Compliance

The CSD19532Q5BT is RoHS compliant and free from environmentally harmful substances. This compliance ensures that the product is suitable for use in a variety of markets, including those that require adherence to strict environmental regulations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,630 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess