EN
  • EN
  • DE
  • IT

MPSA64RLRAG

Part No MPSA64RLRAG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Darlington Transistors PNP Silicon
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 30V
Vce Saturation (Maximum) @ Ib, Ic 1.5V @ 100μA, 100mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 20000 @ 100mA, 5V
Power - Max 625mW
Frequency - Transition 125MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 1226614-MPSA64RLRAG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MPSA64
Introduction Date March 13, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MPSA64RLRAG CAD Model

Description

ON Semiconductor MPSA64RLRAG PNP Darlington Transistor

The ON Semiconductor MPSA64RLRAG is a high-performance PNP Darlington transistor designed to meet the needs of a wide range of electronic applications. This versatile component is well-suited for applications that require high gain and low saturation voltage, making it an excellent choice for amplifiers, switches, and other circuits where high current gain is necessary.

Constructed with ON Semiconductor's advanced semiconductor technology, the MPSA64RLRAG is capable of withstanding a collector-emitter voltage (Vceo) of up to -30V and a collector current (Ic) of -500mA, ensuring reliable performance in demanding situations. The device also features a high DC current gain (hFE) of 5000 (minimum) at Ic = -100mA, providing the high level of amplification needed for various applications.

The MPSA64RLRAG transistor is housed in a TO-92 package, which is known for its compact size and ease of mounting on printed circuit boards (PCBs). This packaging allows for efficient thermal management and is suitable for through-hole mounting, making it a convenient choice for both prototyping and mass production.

Key specifications of the MPSA64RLRAG include:

  • PNP Darlington configuration for high current gain
  • Collector-Emitter Voltage (Vceo): -30V
  • Collector Current (Ic): -500mA
  • DC Current Gain (hFE): 5000 min at Ic = -100mA
  • TO-92 package for easy PCB mounting
  • Low saturation voltage to enhance efficiency

This transistor is designed for general-purpose amplification and switching applications, and its robustness makes it suitable for a variety of uses, including motor control, audio amplifiers, and signal processing. The MPSA64RLRAG's high gain and low saturation voltage also make it ideal for use in power management circuits, where energy efficiency is a priority.

ON Semiconductor's commitment to quality ensures that the MPSA64RLRAG transistor delivers consistent performance and reliability. Whether you are designing consumer electronics, industrial control systems, or automotive applications, the MPSA64RLRAG is a reliable and efficient solution for your PNP Darlington transistor needs.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.6423
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2911
ON Semiconductor
Amplifier Transistors
Lowest to $0.3763
ON Semiconductor
Amplifier Transistors
Lowest to $0.0449
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $1.2034
ON Semiconductor
Darlington Complementary Silicon Power Transistors
Need more? Email Us
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.5814
ON Semiconductor
Complementary Silicon Power Transistors
Lowest to $2.9294
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess