EN
  • EN
  • DE

MPSL01

Part No MPSL01
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 120V 0.2A TO92-3  /  Bipolar (BJT) Transistor NPN 120 V 200 mA 60MHz 625 mW Through Hole TO-92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 200 mA
Voltage - Collector Emitter Breakdown (Max) 120 V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 50 @ 10mA, 5V
Power - Max 625 mW
Frequency - Transition 60MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number MPSL01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 2,000
Win Source Part Number 966224-MPSL01
Ultra Librarian 3D Model Ultra Librarian MPSL01 CAD Model

Description

The ON Semiconductor MPSL01 is a versatile NPN silicon transistor designed for general-purpose low-power applications. This device is well-suited for a variety of electronics projects and commercial products due to its reliable performance and compact form factor. The MPSL01 is commonly used in signal processing, amplification, and switching applications, making it a staple component in the semiconductor industry.

Key Features

  • Voltage Ratings: It can handle a collector-emitter voltage (VCEO) of up to 25V, which ensures stable operation in most low-voltage circuits.
  • Current Handling: The transistor is capable of controlling collector currents up to 100 mA, making it suitable for driving small loads.
  • Power Dissipation: With a maximum power dissipation of 625 mW, the MPSL01 can efficiently manage thermal performance in active operation.
  • Gain Bandwidth Product: It has a transition frequency (fT) of 200 MHz, providing ample bandwidth for high-frequency signal amplification.
  • DC Current Gain: The MPSL01 boasts a high DC current gain (hFE) range, which is a measure of the transistor's amplification ability in direct current conditions.

Applications

The MPSL01 is engineered to meet the demands of a wide array of applications. Its low power consumption and high gain make it an ideal choice for:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Switching and control systems
  • Low-power digital logic circuits
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MPSL01 is no exception. Each transistor is manufactured under stringent quality control standards, ensuring consistent performance and reliability for both industrial and consumer applications. Whether you are designing a complex audio system or a simple digital logic circuit, the MPSL01 provides the efficiency and durability needed for long-term operation.

Environmental Considerations

In line with modern environmental standards, the MPSL01 is designed to comply with RoHS directives, making it a responsible choice for eco-friendly electronics design. This commitment to sustainability ensures that the MPSL01 will remain a preferred component as the industry continues to move towards greener practices.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,495+ $0.0774 $115.7130
2,310+ $0.0751 $173.4810
3,175+ $0.0728 $231.1400
4,100+ $0.0705 $289.0500
5,455+ $0.0635 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess