EN
  • EN
  • DE

UN211F

Part No UN211F
Manufacturer Panasonic
Catalog Transistors (BJT) - Single, Pre - Biased
Description Silicon PNP epitaxial planer transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Manufacturer Panasonic
Win Source Part Number 399289-UN211F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UN211F CAD Model

Description

The Panasonic UN211F is a silicon epitaxial planar type transistor designed for low-noise amplification in various electronic circuits. Its primary function lies in enhancing the signal-to-noise ratio, making it suitable for applications where clear and accurate signal processing is crucial.

Applications:

  • Low-noise amplifiers (LNAs) in communication systems
  • Audio preamplifiers for high-fidelity sound reproduction
  • RF receivers to improve sensitivity
  • Instrumentation amplifiers in measurement equipment
  • Sensor signal conditioning circuits to reduce noise interference

Features:

  • Low Noise Figure: The UN211F is specifically engineered to exhibit a low noise figure, minimizing the introduction of unwanted noise into the signal chain.
  • High Gain: Offers substantial gain, boosting the signal strength for subsequent processing.
  • Excellent Linearity: Provides a linear amplification characteristic, ensuring minimal signal distortion.
  • Silicon Epitaxial Planar Structure: This manufacturing process enhances the transistor's reliability and performance consistency.
  • Small Package: Typically available in a compact package for efficient board space utilization.

Benefits:

  • Improved Signal Clarity: By reducing noise, the UN211F ensures a cleaner and more accurate signal, crucial for sensitive applications.
  • Enhanced System Performance: Higher gain and linearity contribute to overall system performance, improving accuracy and efficiency.
  • Compact Design: Its small size allows for integration into densely populated circuit boards.
  • Reliable Operation: The silicon epitaxial planar structure provides robust and consistent performance over a wide range of operating conditions.
  • Lower Power Consumption: Designed for efficient operation, minimizing power consumption in low-noise amplifier circuits.

Technical Specifications:

While precise specifications can vary slightly depending on the manufacturer's batch and testing conditions, typical values for the UN211F include a noise figure of around 1-2 dB, a gain of 10-15 dB, and a collector-emitter voltage rating of approximately 20V. The collector current is typically in the range of 10-30 mA. Refer to the specific datasheet from Panasonic for exact values for your particular application.

In summary, the Panasonic UN211F is a high-performance, low-noise transistor designed to improve signal clarity and system performance in a variety of electronic applications. Its low noise figure, high gain, and excellent linearity make it an ideal choice for sensitive amplification circuits.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5278 $58.0580
270+ $0.4331 $116.9370
415+ $0.4204 $174.4660
570+ $0.4066 $231.7620
740+ $0.3927 $290.5980
985+ $0.3523 $347.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess