EN
  • EN
  • DE

MTB60N05HDLT4

Part No MTB60N05HDLT4
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL  POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 965457-MTB60N05HDLT4
Ultra Librarian 3D Model Ultra Librarian MTB60N05HDLT4 CAD Model

Description

ON Semiconductor MTB60N05HDLT4 MOSFET Overview

The MTB60N05HDLT4 from ON Semiconductor is a robust N-channel power MOSFET designed for high-performance applications requiring efficient power conversion and management. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions, featuring low on-resistance and high switching speeds. It is widely used in various applications including automotive systems, power supply circuits, and motor control units.

Key Features

  • High Current Capability: The MTB60N05HDLT4 is capable of handling continuous drain currents up to 60A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical R<sub>DS(on) value of just 8.5 mΩ, this MOSFET ensures minimal power loss during operation, leading to increased efficiency in electronic circuits.
  • High-Temperature Operation: It can operate at junction temperatures ranging from -55°C to 175°C, offering reliable performance even under extreme conditions.
  • Logic Level Gate Drive: The device can be driven by logic-level voltages, which simplifies the design of drive circuits and is compatible with microcontroller outputs.

Applications

The MTB60N05HDLT4 is versatile and can be integrated into a wide range of electronic systems. Some of its common applications include:

  • DC/DC converters and power management modules
  • Automotive applications such as electric power steering, fuel pumps, and DC motor drives
  • Switching regulators and synchronous rectification
  • Load switch and battery protection circuits

Package and Quality

Encased in a D2PAK surface-mount package, the MTB60N05HDLT4 is designed for compact PCB layouts and is suitable for automated assembly processes. ON Semiconductor ensures that their products meet high-quality standards, and this MOSFET is no exception, offering excellent reliability and performance consistency.

Conclusion

In summary, the MTB60N05HDLT4 N-channel power MOSFET by ON Semiconductor is a high-efficiency, durable component ideal for a broad spectrum of power applications. Its low on-resistance, high current handling, and ability to operate at high temperatures make it a preferred choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess