EN
  • EN
  • DE

MR2835SKG

Part No MR2835SKG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 23VWM TOPCAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 23V
Minimum Breakdown Voltage 24V
Applications Automotive
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TOP CAN
Win Source Part Number 121218-MR2835SKG
Family Name MR2835SK
Introduction Date November 03, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MR2835SKG CAD Model

Description

ON Semiconductor MR2835SKG Overview

The MR2835SKG is a state-of-the-art power rectifier designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This high-performance device is engineered to cater to a wide range of applications requiring efficient and reliable power conversion and management.

Key Features

  • High Surge Capacity: The MR2835SKG boasts an impressive surge overload rating, making it suitable for applications that experience occasional surges, ensuring reliability and longevity of the system.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which contributes to reduced power loss and improved efficiency during operation.
  • High Current Capability: This rectifier is capable of handling high current, making it ideal for high-power applications.
  • Robust Construction: The device is encapsulated in a highly durable package that provides excellent mechanical strength and thermal conductivity, ensuring optimal performance even under harsh conditions.

Applications

The MR2835SKG is versatile and can be used in a variety of applications, including but not limited to:

  • Power supplies
  • Automotive systems
  • Industrial machinery
  • Consumer electronics
  • Telecommunication equipment

Technical Specifications

With its advanced technical specifications, the MR2835SKG is designed to meet the rigorous demands of modern electronic circuits:

  • Maximum repetitive reverse voltage (VRRM): Specified at a robust level to withstand reverse voltage conditions.
  • Average rectified forward current (IF(AV)): Indicating the average amount of current the device can conduct in the forward direction.
  • Operating junction temperature range (TJ): The device can operate efficiently within a specified temperature range, ensuring stability and performance.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MR2835SKG is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the company's stringent standards for reliability and performance.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7544 $60.3520
190+ $0.6191 $117.6290
290+ $0.5998 $173.9420
400+ $0.5804 $232.1600
515+ $0.5611 $288.9665
690+ $0.5030 $347.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess