EN
  • EN
  • DE

MR854G

Part No MR854G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 3A DO201AD / Rectifier Diode Switching 400V 3A 300ns 2-Pin Case 267-03 Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) @ If 1.25V @ 3A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 300ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Mounting Style Through Hole
Package DO-201AA, DO-27, Axial
Manufacturer Package DO-201AD
Operating Temperature - Junction -65°C ~ 125°C
Win Source Part Number 789388-MR854G
Popularity Medium
Supply and Demand Status Limited
Family Name MR854
Introduction Date June 06, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian MR854G CAD Model

Description

The ON Semiconductor MR854G is a state-of-the-art high-efficiency rectifier designed for a variety of applications that require fast switching, low power loss, and high thermal performance. This robust rectifier is highly suited for environments where efficiency and reliability are of the utmost importance.

Key Features

  • High Current Capability: The MR854G is capable of handling high currents, making it ideal for power supply applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures minimal power loss during operation, enhancing overall efficiency.
  • Fast Switching Speed: Its fast switching capability makes it suitable for high-frequency applications, contributing to reduced noise and improved performance.
  • High Surge Capacity: The device can withstand high surge currents, ensuring durability and long-term reliability even under stressful conditions.
  • Robust Thermal Performance: The MR854G is designed to operate effectively over a wide temperature range, with excellent heat dissipation characteristics.

Applications

The ON Semiconductor MR854G is versatile and can be used in a variety of applications, including:

  • Power supplies
  • Automotive systems
  • Switching regulators
  • Converters
  • Free-wheeling diodes
  • Other power switching applications

Specifications

With a maximum repetitive peak reverse voltage of 400V and a high forward surge current capability, the MR854G is designed to meet rigorous industrial standards. The device is packaged in an axial-lead, offering ease of integration into various circuit designs.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The MR854G complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in green products.

By choosing the MR854G from ON Semiconductor, engineers and designers can expect a high-quality rectifier that delivers both performance and reliability, making it an excellent choice for advanced electronic systems.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess