EN
  • EN
  • DE

MRA4007

Part No MRA4007
Manufacturer ON Semiconductor
Description Surface Mount Standard Recovery Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1226759-MRA4007
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian MRA4007 CAD Model

Description

ON Semiconductor MRA4007 - Robust Rectifier Diode

The MRA4007 is a high-quality rectifier diode designed and manufactured by ON Semiconductor, a leading company in energy-efficient innovations. This rectifier diode is known for its robust performance and reliability in various applications, making it an ideal choice for designers looking for a component that can handle high voltage and current requirements.

Key Features:

  • Voltage Rating: The MRA4007 has a peak repetitive reverse voltage (Vrrm) of 1000V, which means it can handle high reverse voltages without breaking down.
  • Current Capacity: With an average rectified forward current (Io) of 1A, this diode can support a significant amount of current in your circuit, ensuring efficient operation even under heavy load conditions.
  • Surge Capability: It has a non-repetitive peak forward surge current (Ifsm) of 30A, allowing it to withstand high surge currents typically experienced during power-up or fault conditions.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) minimizes power loss and improves efficiency, which is critical in power-sensitive designs.
  • Reverse Leakage Current: The MRA4007 boasts a low reverse leakage current (Ir), which reduces power waste and enhances the overall efficiency of the application.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MRA4007 diode is highly reliable and performs consistently over its lifespan.

Applications:

The MRA4007 is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • Automotive circuits
  • Consumer electronics
  • Industrial equipment
  • Telecommunication systems

Package and Safety:

This diode comes in an axial-lead package, which is easy to install and compatible with various PCB designs. It is also RoHS compliant, ensuring that it meets the latest environmental standards and regulations for hazardous substances.

Conclusion:

Overall, the MRA4007 by ON Semiconductor is a robust and reliable component that provides designers with the performance and efficiency needed for demanding applications. Its superior electrical characteristics and compliance with environmental standards make it a smart choice for any project that requires a high-performance rectifier diode.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,015+ $0.0493 $50.0395
2,470+ $0.0405 $100.0350
3,830+ $0.0392 $150.1360
5,265+ $0.0380 $200.0700
6,815+ $0.0367 $250.1105
9,120+ $0.0329 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 765,950 pieces
MOQ: 1015 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess