EN
  • EN
  • DE

TC54VN2702ECB718

Part No TC54VN2702ECB718
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970790-TC54VN2702ECB718
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC54VN2702ECB718 CAD Model

Description

Product Overview: TC54VN2702ECB718 from Microchip Technology

The TC54VN2702ECB718 is a high-performance, precision voltage detector designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is engineered to monitor voltage levels within electronic systems, ensuring reliable operation by providing a reset signal to microcontrollers or processors when a voltage drops below a predetermined threshold.

Key Features

  • Voltage Threshold Accuracy: The device offers a precise voltage threshold detection, which is crucial for maintaining system stability and performance.
  • Low Power Consumption: Designed for power-sensitive applications, the TC54VN2702ECB718 operates with minimal power draw, helping to extend battery life in portable devices.
  • Small Package: The component comes in a compact SOT-23B package, making it ideal for space-constrained applications.
  • Operating Temperature Range: It is capable of operating over a wide temperature range, making it suitable for various environments and applications.

Applications

The TC54VN2702ECB718 is versatile and can be used in a multitude of applications, including:

  • Battery-powered devices for voltage level monitoring
  • Microcontroller reset circuitry
  • Portable electronics where power efficiency is crucial
  • System power-on reset functions

Technical Specifications

Parameter Value
Package / Case SOT-23B
Output Type Open Drain or Open Collector
Threshold Voltage 2.7V
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount

With its high accuracy and reliability, the TC54VN2702ECB718 is an excellent choice for designers looking to enhance system stability through effective voltage monitoring. Microchip's commitment to quality ensures that this voltage detector will meet the stringent requirements of your electronic designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess