EN
  • EN
  • DE

MT63C1024T-15

Part No MT63C1024T-15
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 246145-MT63C1024T-15
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT63C1024T-15 CAD Model

Description

The MT63C1024T-15 is a high-performance, 1M (1024K x 1) Static Random Access Memory (SRAM) chip designed and manufactured by ON Semiconductor, a pioneer in energy-efficient innovations in power and signal management, logic, discrete, and custom devices.

Key Features

  • Memory Capacity: The device boasts a substantial memory capacity of 1 Megabit, organized as 1024K x 1 bit, providing ample storage for a wide range of applications.
  • Access Time: With an access time of 15 nanoseconds, the MT63C1024T-15 ensures rapid data retrieval, making it suitable for high-speed operations.
  • Single 5V Power Supply: The device operates on a single 5V power supply, making it compatible with many standard digital systems and simplifying power management.
  • Low Power Consumption: It features low power consumption with a typical operating current of 50mA, which is ideal for power-sensitive applications.
  • Package Type: The MT63C1024T-15 is available in a 32-pin DIP (Dual In-line Package), which is widely used and easy to handle in various circuit board layouts.

Applications

The performance characteristics of the MT63C1024T-15 make it an excellent choice for a wide range of applications, including:

  • High-performance computing systems
  • Embedded processors and microcontrollers
  • Networking and telecommunications equipment
  • Industrial control systems

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The MT63C1024T-15 is built to meet the stringent requirements of the electronics industry, ensuring long-term reliability for critical applications. The device undergoes rigorous testing and quality control processes to guarantee performance under varying conditions.

Conclusion

The MT63C1024T-15 from ON Semiconductor is a versatile and reliable SRAM chip that offers a combination of high speed, low power consumption, and a large memory capacity. Its industry-standard packaging and single power supply operation make it an excellent choice for designers and engineers looking to integrate memory solutions into their high-speed digital systems.

You May Also Be Interested in

ESMT
Lowest to $2.9349
EliteMT
Lowest to $3.7539
ESMT
Lowest to $1.2913
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $3.4246
Shindengen
Lowest to $0.2021
Atmel
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess