EN
  • EN
  • DE

MT9V022IA7ATC-DP

Part No MT9V022IA7ATC-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE VGA COLOR 52IBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 6µm x 6µm
Active Pixel Array 752H x 480V
Frames per Second 60
Voltage - Supply 3V ~ 3.6V
Package / Case 52-LBGA
Supplier Device Package 52-IBGA (9x9)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number MT9V022
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 246641-MT9V022IA7ATC-DP
Ultra Librarian 3D Model Ultra Librarian MT9V022IA7ATC-DP CAD Model

Description

ON Semiconductor MT9V022IA7ATC-DP - High-Performance Image Sensor

The MT9V022IA7ATC-DP from ON Semiconductor is a cutting-edge image sensor designed for a wide array of imaging applications. This high-quality sensor is part of ON Semiconductor's renowned CMOS image sensor portfolio, and it is specifically tailored for automotive and industrial markets where performance, reliability, and precision are paramount.

Key Features:

  • Resolution: The sensor boasts a resolution of 752 x 480 pixels, providing clear and detailed images suitable for various complex imaging tasks.
  • Pixel Size: With a pixel size of 6.0 μm x 6.0 μm, it captures more light, resulting in better image quality with lower noise levels.
  • Global Shutter: The global shutter technology ensures that all pixels are exposed simultaneously, eliminating distortion in fast-moving scenes and making it ideal for high-speed applications.
  • Frame Rate: The MT9V022IA7ATC-DP can achieve a maximum frame rate of 60 frames per second (fps) at full resolution, allowing for smooth video capture.
  • Dynamic Range: It has an impressive dynamic range that ensures excellent image quality even in challenging lighting conditions.
  • Near-Infrared (NIR) Capability: The sensor is sensitive to near-infrared light, which is beneficial for applications requiring imaging beyond the visible spectrum.

Applications:

The versatility of the MT9V022IA7ATC-DP makes it suitable for a broad range of applications, including:

  • Automotive vision systems
  • Industrial machine vision
  • Surveillance and security cameras
  • Traffic management systems
  • Robotics and drones

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MT9V022IA7ATC-DP is no exception. It is built to meet the stringent requirements of the automotive industry, ensuring high reliability and performance in even the most demanding environments.

With its advanced features and robust design, the MT9V022IA7ATC-DP image sensor from ON Semiconductor is an excellent choice for developers and engineers looking to integrate a high-performance imaging solution into their products.

You May Also Be Interested in

OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
ON Semiconductor
SENSOR IMAGE VGA MONO 48-CLCC
Lowest to $16.1564
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 3856H x 2764V 1.67μm x 1.67μm 48-ILCC (10x10)
Lowest to $61.4640
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531
Toshiba Semiconductor and Storage
IMAGE SENSOR CCD 16SMD
Lowest to $13.7892
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess