EN
  • EN
  • DE

MTAJ30N06ELFK

Part No MTAJ30N06ELFK
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NFET T0220FP JPN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886403-MTAJ30N06ELFK
Ultra Librarian 3D Model Ultra Librarian MTAJ30N06ELFK CAD Model

Description

ON Semiconductor MTAJ30N06ELFK Overview

The MTAJ30N06ELFK is a high-performance, N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is engineered to deliver optimal performance for a wide range of applications, particularly in power management tasks where efficiency and reliability are paramount. The device is a testament to ON Semiconductor's commitment to providing advanced power solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Drain-Source Voltage (V<sub>DS): The MTAJ30N06ELFK can withstand a drain-source voltage of up to 60V, making it suitable for various high-voltage applications.
  • Low On-Resistance (R<sub>DS(on)): With an on-resistance as low as 30mΩ, this MOSFET ensures minimal power loss and high efficiency during operation.
  • High Continuous Drain Current (I<sub>D): It supports a continuous drain current of 30A, providing robust power handling capability.
  • Fast Switching Speed: The device offers fast switching performance, which is crucial for reducing switching losses and improving power conversion efficiency.
  • Thermal Management: The MTAJ30N06ELFK comes in a surface-mount package designed for optimal heat dissipation, ensuring stable performance even under high thermal loads.

Applications

The versatility of the MTAJ30N06ELFK allows it to be used in a multitude of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Power management for consumer electronics

Quality and Reliability

ON Semiconductor's MTAJ30N06ELFK is built to the highest quality standards, ensuring reliable performance even in the most demanding conditions. The device is RoHS compliant and adheres to ON Semiconductor's rigorous quality control processes, guaranteeing a product that not only meets but exceeds industry standards for performance and longevity.

Whether you're designing power systems for industrial equipment or developing the next generation of consumer electronics, the MTAJ30N06ELFK from ON Semiconductor is an excellent choice for a reliable and efficient power MOSFET solution.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1896 $78.5688
6+ $21.4899 $128.9394
9+ $20.8177 $187.3593
12+ $20.1467 $241.7604
15+ $19.4745 $292.1175
20+ $17.4601 $349.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess