EN
  • EN
  • DE

MTB10N40E

Part No MTB10N40E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL POWER MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 182 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 246665-MTB10N40E
Ultra Librarian 3D Model Ultra Librarian MTB10N40E CAD Model

Description

The MTB10N40E is a robust N-channel power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance component is engineered to address the demanding requirements of a wide range of electronic applications, including switch mode power supplies, DC-DC converters, motor control circuits, and general-purpose switching applications.

Key Features

  • High Current Capacity: The MTB10N40E is capable of handling continuous drain currents up to 10 A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a drain-to-source voltage (VDS) of 400 V, this MOSFET can easily manage high voltage operations, providing a wide safety margin for various circuit designs.
  • Low On-Resistance: Featuring a low on-resistance (RDS(on)) of typically 0.65 Ω, the device ensures reduced conduction losses and improved power efficiency.
  • Fast Switching Speed: The fast switching characteristics of the MTB10N40E contribute to enhanced performance in high-frequency circuits, minimizing energy loss during power conversion.
  • Enhanced Thermal Performance: The MOSFET's TO-220 package is designed for optimal thermal dissipation, ensuring reliable operation even under high-temperature conditions.

Applications

The versatility of the MTB10N40E MOSFET makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Power supply units (PSUs)
  • LED lighting systems
  • Automotive electronic components
  • Industrial control systems
  • Renewable energy inverters

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the MTB10N40E MOSFET meets the highest standards of reliability and performance. Each device undergoes rigorous testing and quality control measures to guarantee customer satisfaction and long-term durability in all types of environmental conditions.

Environmental Compliance

The MTB10N40E is compliant with various environmental regulations, including RoHS and Pb-Free standards, reflecting ON Semiconductor's dedication to environmentally responsible manufacturing practices.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess