EN
  • EN
  • DE

MTB3N60ET4

Part No MTB3N60ET4
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL  POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 886406-MTB3N60ET4
Ultra Librarian 3D Model Ultra Librarian MTB3N60ET4 CAD Model

Description

The MTB3N60ET4 is a high-performance, N-channel Power MOSFET designed and manufactured by ON Semiconductor. This device is tailored for a wide range of applications, including power management, switching regulators, and motor control. With its robust design and advanced technology, the MTB3N60ET4 offers superior performance in terms of efficiency, thermal management, and reliability.

Key Features

  • High Current Capability: The MTB3N60ET4 is capable of handling continuous drain currents, making it suitable for high-power applications.
  • Low On-Resistance: This MOSFET features a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency.
  • High Voltage Rating: With a drain-to-source voltage (V<sub>DSS) rating, it can be used in circuits that require high voltage operation.
  • Fast Switching Speed: The device is designed for fast switching, which is essential for reducing switching losses and improving the performance of power conversion systems.
  • Enhanced Thermal Performance: The MTB3N60ET4 comes in a package that enhances thermal performance, ensuring stable operation even under high-temperature conditions.

Applications

The MTB3N60ET4 is versatile and can be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Lighting Systems
  • Automotive Electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MTB3N60ET4 is no exception. It is designed to meet the stringent requirements of the industry, ensuring long-term reliability for critical applications. The device is also RoHS compliant, adhering to environmental standards and regulations.

Technical Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 600V Continuous Drain Current (I<sub>D) 3A On-Resistance (R<sub>DS(on)) Typical value Package DPAK (TO-252)

With its robust design and advanced features, the MTB3N60ET4 from ON Semiconductor is an ideal choice for designers looking for a reliable and efficient power MOSFET solution.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6759 $58.3795
13+ $9.5796 $124.5348
19+ $9.2804 $176.3276
26+ $8.9813 $233.5138
34+ $8.6821 $295.1914
45+ $7.7835 $350.2575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess