The MTD15N05 from ON Semiconductor is a high-performance N-channel power MOSFET designed for a wide range of applications requiring efficient power management and high reliability. This device is a testament to ON Semiconductor's commitment to providing industry-leading components that meet the stringent requirements of modern electronic designs.
Key Features:
- Drain-to-Source Voltage (VDSS): 50V
- Continuous Drain Current (ID): 15A
- Power Dissipation (PD): 48W
- RDS(on): Low on-resistance of 0.1 Ohm
- High Temperature Performance: Capable of operating at temperatures up to 175°C
- Package: Available in a DPAK surface mount package, which is ideal for compact designs
Applications:
The MTD15N05 is suitable for a variety of applications, including but not limited to:
- DC/DC converters
- Motor drives
- Power management systems
- Battery powered circuits
- Switching regulators
Performance and Quality:
ON Semiconductor's MTD15N05 is designed to deliver not only performance but also reliability and efficiency. Its low on-resistance minimizes conduction losses, while its ability to operate at high temperatures ensures performance under stress. The device also features fast switching speeds, which contribute to reduced switching losses and improved overall system efficiency.
The MTD15N05 is RoHS compliant, ensuring that it meets environmental standards by avoiding the use of hazardous substances. ON Semiconductor's commitment to quality means that this MOSFET is manufactured in ISO/TS 16949, ISO 9001, and ISO 14001 certified facilities, guaranteeing the highest standards of production and reliability.
Conclusion:
With its robust design, high current capability, and efficient operation, the MTD15N05 from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions. Whether for industrial, automotive, or consumer applications, this power MOSFET stands out for its performance, durability, and adherence to environmental standards.