The ON Semiconductor MTD2N50E is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a diverse range of electronic applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that help reduce the global environmental impact.
Key Features
- High Voltage Capability: The MTD2N50E operates at a drain-source voltage of 500V, making it suitable for high-voltage applications.
- Low On-Resistance: With an R<sub>DS(on) of only 2.5 Ohms, it provides excellent conduction efficiency, reducing power losses and improving overall system performance.
- High Current Handling: This MOSFET can handle continuous drain currents up to 2A, allowing for robust performance in various circuits.
- Fast Switching Speed: The device boasts a fast switching speed, which is crucial for applications requiring high-frequency operation.
- Thermal Performance: Enhanced thermal performance is ensured thanks to its optimized package design, which aids in heat dissipation.
Applications
The MTD2N50E is ideal for a wide array of applications, including:
- Power supplies
- DC-DC converters
- Motor drives
- Lighting systems
- High-voltage switching circuits
Package and Quality
Encased in a DPAK package, the MTD2N50E is designed for compact surface-mount installations, allowing for efficient use of PCB space. The device is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.
Reliability and Performance
ON Semiconductor's MTD2N50E is built for durability and reliability, ensuring long-term performance even in challenging environments. Its robust construction and adherence to stringent quality standards make it a preferred choice for engineers and designers looking for a reliable power MOSFET solution.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.