EN
  • EN
  • DE

MTD6P10E

Part No MTD6P10E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 100V 6A DPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 840pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 1.75W (Ta), 50W (Tc)
Maximum Rds On at Id,Vgs 660 mOhm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1081057-MTD6P10E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTD6P10E CAD Model

Description

The MTD6P10E from ON Semiconductor is a robust Power MOSFET designed for high-efficiency power management applications. This P-Channel MOSFET is a testament to ON Semiconductor’s commitment to providing energy-saving solutions across various electronic devices. With its compact design and superior performance, the MTD6P10E is an ideal choice for engineers and designers looking to enhance their power systems.

Key Features

  • Device Type: P-Channel MOSFET
  • Voltage Rating: -100V, providing a good balance between on-resistance and gate charge to ensure efficient power handling capability.
  • Drain Current: It can handle a continuous drain current of -6A, making it suitable for a variety of demanding applications.
  • Low R<sub>DS(on): Features a low on-state resistance of 200 mOhm at V<sub>GS = -10V, reducing power losses and improving efficiency.
  • Power Dissipation: Capable of dissipating up to 2.5W, ensuring reliable operation under high power conditions.
  • High Temperature Performance: Can operate at temperatures ranging from -55°C to 175°C, making it resilient under extreme conditions.
  • Package: Comes in a DPAK package, which is known for its small footprint and excellent thermal performance.

Applications

The MTD6P10E is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor control systems
  • Load switch applications
  • Automotive applications
  • Other switching applications where power efficiency is crucial

Quality and Reliability

ON Semiconductor ensures that the MTD6P10E meets the highest quality and reliability standards. The device undergoes rigorous testing and quality control processes to provide customers with a reliable and durable product for their power management needs.

Conclusion

With its excellent performance characteristics and suitability for a wide range of applications, the MTD6P10E Power MOSFET from ON Semiconductor stands out as a top choice for designers looking to improve power efficiency and reliability in their electronic systems. Its robust design and high-quality construction ensure that it will continue to be a go-to component for innovative power solutions.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1287 $59.4453
45+ $2.5673 $115.5285
70+ $2.4869 $174.0830
96+ $2.4067 $231.0432
125+ $2.3266 $290.8250
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess