EN
  • EN
  • DE

MTP50N06VL

Part No MTP50N06VL
Manufacturer ON Semiconductor
Catalog Misc Products
Description TMOS POWER FET 42 AMPERES 60 VOLTS RDS(on) = 0.032 OHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832185-MTP50N06VL
Ultra Librarian 3D Model Ultra Librarian MTP50N06VL CAD Model

Description

The MTP50N06VL is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is specifically designed to handle high-power density and efficiency required in modern electronic applications. With its robust structure and advanced engineering, the MTP50N06VL is an ideal choice for a wide range of applications, including power supply, motor control, and high-speed switching circuits.

Key Features

  • High Drain-Source Voltage (V<sub>DS): With a maximum rating of 60V, this MOSFET can handle high-voltage applications with ease.
  • High Continuous Drain Current (I<sub>D): It offers a high continuous drain current of 50A, making it suitable for heavy-duty operations.
  • Low R<sub>DS(on): The device features a low on-state resistance, typically 0.028 ohms, which translates to reduced power loss and improved efficiency.
  • Logic Level Gate Drive: The MTP50N06VL can be driven by logic level voltages, simplifying the drive circuitry in various applications.
  • Temperature Performance: Capable of operating over a wide temperature range, this MOSFET maintains its performance under varying environmental conditions.
  • Robust Package: Enclosed in a TO-220 package, it provides a balance of good thermal and electrical performance.

Applications

The versatile nature of the MTP50N06VL makes it well-suited for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor Drivers
  • Automotive applications
  • Power management solutions

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MTP50N06VL is no exception, with its design and manufacturing processes geared towards ensuring consistent performance and longevity, even in the most demanding situations.

Environmental Compliance

The MTP50N06VL complies with environmental regulations, reflecting ON Semiconductor's dedication to environmental stewardship. It is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess