EN
  • EN
  • DE

MTP60N06HD

Part No MTP60N06HD
Manufacturer ON Semiconductor
Catalog Misc Products
Description TMOS POWER FET 60 AMPERES 60 VOLTS RDS(on) = 0.014 OHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832189-MTP60N06HD
Ultra Librarian 3D Model Ultra Librarian MTP60N06HD CAD Model

Description

The MTP60N06HD from ON Semiconductor is a robust and powerful N-Channel Power MOSFET designed to deliver high performance in various applications. This MOSFET is part of the HEXFET® technology family, known for its high efficiency and reliability. The MTP60N06HD is a suitable choice for a wide range of power management tasks, including switching and amplification in both commercial and industrial electronics.

Key Features

  • High Current Capability: The device can handle continuous drain currents up to 60A, making it ideal for high-power applications.
  • Low RDS(on): With an on-state resistance as low as 0.014 Ohm, the MTP60N06HD ensures minimal power loss and improved efficiency.
  • High Voltage Tolerance: It is capable of withstanding drain-to-source voltages of up to 60V, providing a wide safety margin for electrical surges and spikes.
  • Fast Switching Speed: The component is engineered for rapid switching, which is crucial for reducing switching losses in power conversion applications.
  • Thermal Management: The TO-220 package offers excellent thermal conduction properties, allowing the device to operate at lower temperatures and enhancing its longevity.

Applications

The versatility of the MTP60N06HD makes it an excellent choice for a variety of applications, including:

  • Power Supplies
  • DC-to-AC Converters
  • Motor Drives
  • Battery Management Systems
  • Automotive Electronics
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MTP60N06HD is no exception. It is manufactured to meet the stringent standards for performance and reliability that ON Semiconductor is known for. With its robust design and proven technology, this MOSFET is an excellent choice for designers and engineers looking for a reliable power switching solution.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3490 $50.6050
350+ $0.2864 $100.2400
545+ $0.2775 $151.2375
745+ $0.2685 $200.0325
965+ $0.2596 $250.5140
1,290+ $0.2327 $300.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess