EN
  • EN
  • DE

MMFT2955ELV

Part No MMFT2955ELV
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831217-MMFT2955ELV
Ultra Librarian 3D Model Ultra Librarian MMFT2955ELV CAD Model

Description

ON Semiconductor MMFT2955ELV P-Channel Power MOSFET

The ON Semiconductor MMFT2955ELV is a high-performance P-Channel Power MOSFET that offers an excellent blend of power efficiency and reliability for a wide range of applications. This semiconductor device is designed to handle significant power levels while maintaining a low on-resistance, making it an ideal choice for power management tasks in electronic circuits.

Key Features:

  • Device Type: P-Channel Power MOSFET
  • Package: SOT-223, a compact surface-mount package that is suitable for automated assembly processes and saves valuable board space.
  • Drain-Source Voltage (V<sub>DS): -60V, providing a substantial voltage threshold for various applications.
  • Continuous Drain Current (I<sub>D): -1.8A, which ensures the device can handle a reasonable amount of current continuously without overheating or failing.
  • Power Dissipation (P<sub>D): 1.25W, indicating the amount of power the device can dissipate as heat during operation without exceeding its maximum operating temperature.
  • R<sub>DS(on): Low on-resistance, which minimizes power loss and improves efficiency when the MOSFET is in the on-state.
  • Gate Charge (Q<sub>g): Low, which allows for faster switching speeds and reduces switching losses.

Applications:

The MMFT2955ELV is suitable for a vast range of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor control systems
  • Load switching
  • Battery management systems
  • Automotive applications

Reliability and Performance:

ON Semiconductor is known for its commitment to quality and reliability, and the MMFT2955ELV is no exception. It is built to meet stringent industry standards, ensuring stable performance under a variety of environmental conditions. The device's robust construction also makes it resistant to the rigors of daily use, including shock and vibration.

In conclusion, the ON Semiconductor MMFT2955ELV P-Channel Power MOSFET is a versatile and reliable component that provides efficient power management solutions for designers and engineers. Its combination of high voltage capacity, low on-resistance, and fast switching characteristics make it an essential part of power control applications.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess