EN
  • EN
  • DE

MTSF2P02HDR2G

Part No MTSF2P02HDR2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 247023-MTSF2P02HDR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTSF2P02HDR2G CAD Model

Description

Introducing the MTSF2P02HDR2G Power MOSFET by ON Semiconductor

ON Semiconductor, a trusted leader in power semiconductor solutions, presents the MTSF2P02HDR2G, a state-of-the-art P-Channel Power MOSFET designed to deliver high performance and reliability for a wide range of applications. This device is part of ON Semiconductor's extensive portfolio of energy-efficient power management products and is engineered to meet the rigorous demands of modern electronic circuits.

Optimized Power Management

The MTSF2P02HDR2G is optimized for power management tasks, offering a low on-resistance and a high threshold voltage that ensures minimal power loss during operation. Its P-Channel configuration makes it an ideal choice for load switch and battery protection applications, where efficient current control is crucial.

Durable and Efficient Design

Encased in a compact SOT-223 package, the MTSF2P02HDR2G boasts a robust and durable design. This small footprint not only saves valuable board space but also contributes to better thermal performance, enhancing the overall efficiency of the device. The MOSFET's design is characterized by a low gate charge, which translates to faster switching speeds and reduced energy consumption during operation.

High-Temperature Performance

With an ability to operate at high temperatures, the MTSF2P02HDR2G ensures reliable performance even under strenuous conditions. This feature makes it particularly suitable for industrial and automotive applications, where components are often exposed to extreme environments.

Environmentally Friendly

ON Semiconductor is committed to environmental stewardship, and the MTSF2P02HDR2G is no exception. It is produced with a lead-free finish and is RoHS compliant, reflecting the company's dedication to reducing the environmental impact of its products.

Applications

The MTSF2P02HDR2G is versatile and can be employed in a variety of applications, including:

  • Power supply converters
  • DC-DC converters
  • Battery management systems
  • Load switches
  • Motor control circuits

In conclusion, the MTSF2P02HDR2G from ON Semiconductor is a high-quality P-Channel Power MOSFET that offers efficiency, durability, and reliability for designers looking to optimize their power management systems. With its high-temperature performance and environmentally friendly design, it stands out as a superior choice for a wide array of applications.

You May Also Be Interested in

Omron
Need more? Email Us
ESMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $1.3456
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Lowest to $1.0845
ESMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess