The ON Semiconductor MTSF3N03HDR2 is a high-performance, N-Channel Power MOSFET designed for a wide range of applications that require efficient power management and high reliability. This device is part of ON Semiconductor's portfolio of MOSFETs that offer designers a perfect balance between fast switching, low on-resistance, and cost-effectiveness.
Key Features
- Device Type: N-Channel MOSFET
- Voltage Rating: 30V, providing a good balance between breakdown voltage and minimal conduction losses.
- Current Rating: The MTSF3N03HDR2 is capable of conducting up to 3A of continuous current, making it suitable for moderate power applications.
- RDS(on): Features a low on-resistance of typically 100 mOhms at 10V, which translates to reduced power dissipation and improved efficiency.
- High-Speed Switching: Designed for fast switching applications with a fast switching speed that minimizes transition losses.
- Package: Housed in a compact and surface-mountable SOT-223 package, which is ideal for space-constrained applications.
- Thermal Performance: Excellent thermal performance ensures reliability under varying operating conditions.
Applications
The MTSF3N03HDR2 is versatile and can be used in a variety of applications, including:
- Power Management Circuits
- DC/DC Converters
- Motor Drives
- Battery Management Systems
- Switching Regulators
- Load Switches
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability. The MTSF3N03HDR2 MOSFET is manufactured to high standards, ensuring stable performance over its lifespan and in various environmental conditions. This makes the MTSF3N03HDR2 a trusted component for engineers and designers looking for a robust power MOSFET solution.
Environmental Compliance
The MTSF3N03HDR2 is compliant with RoHS regulations, ensuring that it meets global environmental standards and is free from hazardous substances. This commitment to environmental sustainability makes it suitable for use in eco-friendly products and applications.