EN
  • EN
  • DE

MTY25N60E

Part No MTY25N60E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL  POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 886489-MTY25N60E
Ultra Librarian 3D Model Ultra Librarian MTY25N60E CAD Model

Description

ON Semiconductor

The MTY25N60E is a state-of-the-art power MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance transistor is engineered to meet the rigorous demands of modern electronic circuits, providing efficient power conversion with minimal losses.

Key Features

  • High Voltage Capability: The MTY25N60E is capable of handling up to 600V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an exceptionally low on-resistance, this MOSFET ensures reduced conduction losses and improved overall efficiency.
  • High Current Rating: It is designed to support a continuous drain current, facilitating its use in high-power applications.
  • Fast Switching Speed: The device features fast switching characteristics, crucial for reducing switching losses and improving performance in high-frequency circuits.
  • Robust Thermal Performance: The MTY25N60E boasts a superior thermal design, enabling it to operate reliably even under high temperature conditions.

Applications

The versatility of the MTY25N60E allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Lighting systems
  • High-power switching applications

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MTY25N60E is no exception. This product has undergone rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and consumer applications.

Environmental Compliance

The MTY25N60E is designed with environmental responsibility in mind. It complies with various international standards, including RoHS and REACH, reflecting ON Semiconductor's dedication to reducing the environmental impact of their products.

Whether you're designing power management systems or looking to enhance the efficiency of your existing circuits, the MTY25N60E from ON Semiconductor offers the performance, reliability, and quality that engineers and designers can trust.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0364 $76.1456
8+ $15.6197 $124.9576
12+ $15.1316 $181.5792
16+ $14.6435 $234.2960
21+ $14.1554 $297.2634
28+ $12.6909 $355.3452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess