EN
  • EN
  • DE

MUN2211T1B

Part No MUN2211T1B
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 643
Reference case SOT23SOT3
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 747836-MUN2211T1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MUN2211T1B CAD Model

Description

Product Overview: MUN2211T1B - ON Semiconductor

The MUN2211T1B is a robust, high-performance bipolar transistor from ON Semiconductor, designed to meet the requirements of a wide range of electronic applications. This NPN transistor is part of ON Semiconductor's innovative portfolio of semiconductor components that are recognized for their reliability and efficiency.

Key Features

  • Transistor Type: The MUN2211T1B is an NPN bipolar digital transistor, which includes a built-in biasing resistor to simplify circuit design.
  • Resistor Ratio: It features a resistor ratio that falls within a range of 1 to 10, providing flexibility in various circuit configurations.
  • Operating Voltage: This component can operate effectively within a voltage range of 50V, making it suitable for a multitude of applications that require moderate power handling.
  • Current Handling: The MUN2211T1B is capable of handling a continuous collector current of up to 100mA, ensuring stable performance in high-demand situations.
  • Power Dissipation: With a power dissipation of 225mW, this transistor can endure reasonable levels of power without compromising its functionality.
  • Package: Housed in a SOT-23 package, it is compact and suitable for space-constrained applications.

Applications

The MUN2211T1B is versatile and can be used in various electronic circuits. Typical applications include, but are not limited to, signal processing, amplification, and switching. Its built-in biasing resistors make it particularly useful in digital logic circuits where space and component count are at a premium. Additionally, it is well-suited for power management functions in consumer electronics, automotive modules, and telecommunication devices.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MUN2211T1B is manufactured to stringent standards, ensuring that it meets the reliability expectations for industrial and commercial grade components. It is designed to perform consistently over a wide temperature range, making it a reliable choice for designers and engineers looking for a dependable solution in their electronic designs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,524 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess