EN
  • EN
  • DE

MUN2213

Part No MUN2213
Manufacturer ON Semiconductor
Description NPN SILICON BIAS RESISTOR TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1228392-MUN2213
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MUN2213 CAD Model

Description

The MUN2213 transistor from ON Semiconductor is a high-performance, small-signal bipolar PNP device designed for use in a wide range of electronic applications. This transistor is part of ON Semiconductor's series of low-voltage transistors, which are known for their reliability and efficiency.

Key Features

  • PNP Bipolar Technology: The MUN2213 utilizes PNP bipolar junction transistor technology, which allows for high current gain and excellent switching speeds.
  • Low Voltage Operation: Specifically designed to operate at low voltages, it is suitable for battery-powered devices and low-power circuits.
  • Surface-Mount Package: The device comes in a compact SOT-23 surface-mount package, making it ideal for space-constrained applications.
  • High Current Gain: The MUN2213 boasts a high current gain (hFE), which ensures efficient current amplification in various circuit configurations.
  • Complementary NPN Type: It has a complementary NPN counterpart, allowing designers to implement push-pull configurations for balanced drive characteristics.

Applications

The MUN2213 is versatile and can be used in numerous applications, such as:

  • Signal amplification in audio and video equipment
  • Driver circuits for relays and high-speed switches
  • Power management in portable devices
  • General-purpose switching and amplification

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MUN2213 is manufactured under strict quality control standards, ensuring high reliability and performance consistency across various environmental conditions. Whether for consumer electronics, industrial applications, or custom projects, the MUN2213 is an excellent choice for designers looking for a dependable PNP transistor.

Environmental Compliance

The MUN2213 is designed with environmental responsibility in mind. It complies with RoHS and Green Product standards, minimizing the environmental impact by avoiding the use of hazardous substances in its manufacture.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4762 $50.0010
260+ $0.3907 $101.5820
400+ $0.3785 $151.4000
550+ $0.3663 $201.4650
710+ $0.3541 $251.4110
945+ $0.3175 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess