EN
  • EN
  • DE

MUN5113T3

Part No MUN5113T3
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description Bias Resistor Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1228402-MUN5113T3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MUN5113T3 CAD Model

Description

ON Semiconductor MUN5113T3 Bipolar Transistor

The MUN5113T3 from ON Semiconductor is a high-performance bipolar transistor designed to offer a blend of efficiency and reliability for a wide range of electronic applications. This PNP transistor comes in a compact SOT-23 surface-mount package, making it an ideal choice for space-constrained designs.

With a collector-emitter voltage (VCEO) of -50V and a collector current (IC) capability of up to -100mA, the MUN5113T3 is well-suited for low to medium power applications. Its low collector-emitter saturation voltage ensures high efficiency, which is particularly beneficial in battery-operated devices where power conservation is crucial.

The MUN5113T3 features a high current gain bandwidth product (fT) that provides excellent amplification characteristics for analog signals. This makes it an excellent choice for audio amplification, signal processing, and other applications where signal integrity is important. Additionally, its fast switching speeds are advantageous in digital circuits, where rapid state changes are necessary.

ON Semiconductor has designed the MUN5113T3 with robust thermal performance in mind. The device can operate over a wide temperature range, ensuring stable performance in various environmental conditions. This reliability is supported by the company's commitment to high manufacturing standards, ensuring that each transistor meets stringent quality criteria.

The MUN5113T3 is also characterized by its low noise figure, making it suitable for high-fidelity and precision applications where minimal signal distortion is required. Furthermore, its integrated bias resistor network simplifies circuit design by reducing component count, which can lead to cost savings and a more straightforward assembly process.

In summary, the MUN5113T3 from ON Semiconductor is a versatile and reliable PNP bipolar transistor that offers a strong balance of power handling, efficiency, and performance. Whether for audio amplification, signal processing, or digital switching, this transistor is an excellent choice for designers looking to optimize their electronic circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3350 $58.6250
425+ $0.2749 $116.8325
655+ $0.2657 $174.0335
900+ $0.2576 $231.8400
1,160+ $0.2495 $289.4200
1,555+ $0.2229 $346.6095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess