EN
  • EN
  • DE

MUN5214DW1T1

Part No MUN5214DW1T1
Manufacturer ON Semiconductor
Catalog Misc Products
Description Dual Bias Resistor Trasnsistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832205-MUN5214DW1T1
Ultra Librarian 3D Model Ultra Librarian MUN5214DW1T1 CAD Model

Description

ON Semiconductor MUN5214DW1T1 Dual Bias Resistor Transistor

The MUN5214DW1T1 is a high-performance dual bias resistor transistor from ON Semiconductor, designed to provide users with a compact and efficient solution for digital applications. This advanced semiconductor device integrates two NPN transistors with monolithic bias resistors, making it an ideal choice for space-constrained applications that require bias resistor transistors.

Constructed with ON Semiconductor's innovative technologies, the MUN5214DW1T1 offers excellent performance characteristics that enhance the reliability and efficiency of electronic circuits. Its key features include a low V<sub>CE(sat) voltage, which minimizes power loss and improves energy efficiency. This characteristic is particularly beneficial in portable and battery-powered devices, where power conservation is crucial.

The integrated bias resistors in the MUN5214DW1T1 simplify circuit design by reducing component count, which in turn helps to minimize the overall footprint of the circuit board. This can lead to cost savings in both the manufacturing process and the bill of materials. The resistors are precisely engineered to provide stable characteristics, which contributes to the consistent performance of the device.

The MUN5214DW1T1 is packaged in a SOT-363 package, which is known for its small size and low profile. This package is well-suited for automated assembly processes, allowing for high-volume production with reduced manufacturing time. The device is also characterized by its robustness and long-term reliability, making it a trusted choice for industrial and commercial applications.

Applications for the MUN5214DW1T1 are diverse and include, but are not limited to, signal processing, power management, and control systems. Its dual transistor configuration is particularly useful in applications where matched transistor performance is necessary, such as current mirrors and differential amplifiers.

In summary, the MUN5214DW1T1 from ON Semiconductor is a versatile and efficient dual bias resistor transistor that offers designers a compact, reliable, and cost-effective solution for a wide range of electronic circuits.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,405+ $0.0357 $50.1585
3,415+ $0.0293 $100.0595
5,285+ $0.0284 $150.0940
7,275+ $0.0275 $200.0625
9,400+ $0.0266 $250.0400
12,610+ $0.0238 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147,000 pieces
MOQ: 1405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess