EN
  • EN
  • DE

MUR1620TG

Part No MUR1620TG
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832215-MUR1620TG
Ultra Librarian 3D Model Ultra Librarian MUR1620TG CAD Model

Description

The ON Semiconductor MUR1620TG is an ultrafast rectifier designed for high-efficiency power supply applications. It is a state-of-the-art device that offers a combination of low forward voltage drop and rapid switching speed, making it an ideal choice for high-frequency circuits.

Key Features

  • Voltage Rating: The MUR1620TG has a repetitive peak reverse voltage (VRRM) of 200 volts, making it suitable for a variety of applications in power conversion.
  • Current Capacity: With a forward continuous current (IF(AV)) of 16 amperes at a TL of 135°C, this rectifier can handle significant power levels.
  • Ultrafast Recovery Time: The device boasts an ultrafast recovery time (trr) of 35 nanoseconds, minimizing power loss and improving efficiency in switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) of 0.975 volts at 8A reduces power dissipation and improves overall efficiency.
  • High Temperature Operation: Capable of operating at junction temperatures ranging from -65°C to +175°C, the MUR1620TG is designed for environments that experience extreme temperatures.
  • Package: Encased in a TO-220 package, it offers a compact footprint while ensuring thermal performance and mechanical robustness.

Applications

The MUR1620TG is suitable for a wide range of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Freewheeling diodes
  • Inverters
  • DC-DC converters

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MUR1620TG is no exception. It is manufactured in facilities that are certified to ISO/TS16949, ISO9001, and ISO14001 standards. The device also complies with the RoHS directive, ensuring that it is free from hazardous substances.

Conclusion

The MUR1620TG from ON Semiconductor is a robust and efficient solution for designers looking to improve power supply performance. Its ultrafast recovery times, high current capacity, and low forward voltage drop make it an excellent choice for modern high-speed, high-efficiency applications.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess