EN
  • EN
  • DE

MUR3060PT

Part No MUR3060PT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 15A SOT93
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 132371-MUR3060PT
Case / Package SOT-93
Mounting Through Hole
Operating Temperature - Junction -65°C to 175°C
Current - Reverse Leakage @ Vr 10μA @ 600V
Reverse Recovery Time (trr) 60ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Voltage - Forward (Vf) (Max) @ If 1.5V @ 15A
Current - Average Rectified (Io) (per Diode) 15A
Voltage - DC Reverse (Vr) (Max) 600V
Diode Type Standard
Diode Configuration 1 Pair Common Cathode
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
Ultra Librarian 3D Model Ultra Librarian MUR3060PT CAD Model

Description

ON Semiconductor MUR3060PT Ultrafast Rectifier

The MUR3060PT is a state-of-the-art ultrafast rectifier designed and manufactured by ON Semiconductor, a leader in power and signal management solutions. This high-performance rectifier is engineered to meet the demanding requirements of high-efficiency power supply applications, offering both robustness and reliability.

Key Features:

  • Voltage Ratings: The MUR3060PT is capable of withstanding repetitive peak reverse voltages of up to 600V, making it suitable for high-voltage applications.
  • Ultrafast Recovery Time: With an ultrafast recovery time of 75 nanoseconds, this rectifier minimizes power loss and improves efficiency, which is critical in high-frequency power switching applications.
  • High Surge Capacity: It can handle a high surge current, offering excellent performance during transient conditions.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and improves thermal performance, contributing to energy savings.
  • Reverse Leakage Current: It features a low reverse leakage current, which enhances the overall efficiency of the device by reducing standby power consumption.

Applications:

The MUR3060PT is designed for use in a variety of applications, including:

  • Power supplies for consumer electronics
  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Motor controllers
  • Snubber circuits

Package and Quality:

The device is housed in a TO-247 package, known for its high power dissipation capabilities. The TO-247 package ensures that the MUR3060PT can handle higher currents and temperatures without compromising performance. ON Semiconductor's commitment to quality ensures that each MUR3060PT rectifier meets rigorous standards, providing a reliable and consistent performance across various applications.

In summary, the MUR3060PT from ON Semiconductor is an exceptional choice for designers looking for an ultrafast rectifier that offers high voltage capability, fast switching speeds, and energy efficiency. Its robust package and superior specifications make it an essential component for power management solutions.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5560 $50.0400
220+ $0.4562 $100.3640
340+ $0.4420 $150.2800
470+ $0.4277 $201.0190
605+ $0.4135 $250.1675
810+ $0.3707 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess