EN
  • EN
  • DE

MURA105T3

Part No MURA105T3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 50V 2A SMA / Diode 50 V 2A Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 875 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 2 µA @ 50 V
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number MURA105
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 645909-MURA105T3
Ultra Librarian 3D Model Ultra Librarian MURA105T3 CAD Model

Description

Product Overview: MURA105T3 Ultrafast Rectifier from ON Semiconductor

The MURA105T3 is a high-performance ultrafast rectifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device features a reverse voltage of 50 volts and a forward current of 1 ampere, making it an ideal choice for high-speed switching applications in power supplies, converters, and other electronic circuits requiring efficient rectification.

Constructed with ON Semiconductor's proprietary technology, the MURA105T3 offers a fast reverse recovery time, which significantly reduces the power losses during the switching process and increases the overall efficiency of the system. This characteristic is particularly important in applications where high frequency and low power loss are critical, such as in switch-mode power supplies (SMPS), lighting systems, and high-frequency inverters.

Key Features:

  • Ultrafast Reverse Recovery Time: The device boasts an ultrafast recovery time, which minimizes switching losses and enhances performance in high-frequency applications.
  • Low Forward Voltage Drop: The low forward voltage drop of the MURA105T3 ensures lower conduction losses and improves the thermal efficiency of the system.
  • High Surge Current Capability: With its robust surge current capability, the MURA105T3 can handle high current spikes without performance degradation, thus providing reliable operation under stress conditions.
  • Compact Surface-Mount Package: The MURA105T3 comes in a small SMA (DO-214AC) package, which is ideal for compact designs and helps reduce the overall size of the end product.
  • RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the MURA105T3 is RoHS compliant, ensuring it meets the European Union's restrictions on hazardous substances.

The MURA105T3 is not only designed for efficiency but also for reliability and durability. Its operating junction temperature range of -55°C to +150°C allows it to perform reliably in a wide range of environmental conditions. Furthermore, ON Semiconductor's rigorous quality standards ensure that each MURA105T3 ultrafast rectifier meets the highest levels of performance and longevity.

Whether you're designing power management systems or seeking components for high-speed switching applications, the MURA105T3 from ON Semiconductor is an excellent choice that combines speed, efficiency, and compactness to meet your rectification needs.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4445 $51.1175
275+ $0.3648 $100.3200
425+ $0.3534 $150.1950
585+ $0.3420 $200.0700
760+ $0.3306 $251.2560
1,015+ $0.2964 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,002 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess