EN
  • EN
  • DE

MURHB840CTT4G

Part No MURHB840CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 400V 4A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) (per Diode) 4A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 28ns
Current - Reverse Leakage @ Vr 10μA @ 400V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 024660-MURHB840CTT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MURHB840CTT4G CAD Model

Description

The MURHB840CTT4G is a high-performance, ultrafast recovery diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is specifically engineered to meet the demanding requirements of high-efficiency power supply applications and is ideal for use in power factor correction (PFC) circuits, switch-mode power supplies (SMPS), and other high-frequency power conversion systems.

Key Features

  • Ultrafast Recovery Time: The MURHB840CTT4G boasts an incredibly fast recovery time, which minimizes power loss and improves overall efficiency in high-speed switching applications.
  • High Voltage Rating: With a reverse voltage rating of 400V, this diode can handle significant voltage levels, making it suitable for a wide range of high-voltage applications.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures that the diode conducts efficiently, reducing thermal stress and enhancing system reliability.
  • Robust Design: The device is designed to withstand rugged environmental conditions and is characterized by its high surge capacity, which protects circuits against voltage spikes and transients.
  • TO-263 (D2PAK) Package: The MURHB840CTT4G comes in a TO-263 (D2PAK) package, known for its compact size and ability to handle high currents, making it ideal for space-constrained applications.

Applications

The MURHB840CTT4G is suitable for a diverse set of applications, including:

  • Power Factor Correction (PFC) circuits in televisions, computers, and other consumer electronics.
  • Switch-Mode Power Supplies (SMPS) for servers, telecommunications, and industrial systems.
  • Freewheeling diodes in inverter circuits and motor drives.
  • DC-to-DC converters in distributed power architectures.

Product Details

The MURHB840CTT4G is available in a RoHS-compliant package, ensuring that it meets the latest environmental standards for electronic components. ON Semiconductor's commitment to quality ensures that each diode is tested rigorously to guarantee performance and reliability.

With its combination of efficiency, robustness, and versatility, the MURHB840CTT4G from ON Semiconductor is an excellent choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE GP 600V 2X5A TO-263AC
Lowest to $1.0057
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $0.5821
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.3942
Vishay
DIODE SCHOTTKY 60A 100V TO-220AB
Lowest to $2.4232
Vishay
DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $2.1494

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6774 $58.7090
85+ $1.3765 $117.0025
130+ $1.3333 $173.3290
180+ $1.2904 $232.2720
235+ $1.2474 $293.1390
310+ $1.1183 $346.6730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess