EN
  • EN
  • DE

MURHD560W1T4G

Part No MURHD560W1T4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 2.7V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 10μA @ 600V
Mounting SMD (SMT)
Case / Package DPAK
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 1081190-MURHD560W1T4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MURHD560W1T4G CAD Model

Description

Introducing the MURHD560W1T4G Power Rectifier from ON Semiconductor

The MURHD560W1T4G is a state-of-the-art ultrafast recovery diode designed by ON Semiconductor, a leading figure in the semiconductor industry. This power rectifier is engineered to provide outstanding performance in high-frequency power switching applications. It is an ideal component for use in power supplies, converters, and as a freewheeling diode in a variety of electronic devices.

Key Features and Benefits

  • Ultrafast Reverse Recovery Time: The MURHD560W1T4G boasts an ultrafast recovery time, which minimizes power loss and improves efficiency in switching applications, making it perfect for high-frequency operations.
  • High Surge Capacity: This diode can withstand high surge currents, offering robust performance and reliability during momentary overcurrent conditions.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component ensures minimal power loss during conduction, leading to a more efficient circuit operation.
  • High Temperature Operation: The MURHD560W1T4G is designed to perform reliably in high-temperature environments, which is critical for maintaining performance in thermally challenging situations.
  • Reverse Voltage Rating: With a reverse voltage rating of 600V, it is suitable for a wide range of applications that require a high breakdown voltage.

Applications

The versatile nature of the MURHD560W1T4G makes it suitable for various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Snubber Diode for Inductive Loads
  • Automotive Environment
  • DC-DC Converters
  • Freewheeling Diode in Inverters

Product Specifications

The MURHD560W1T4G is encapsulated in a highly durable package that ensures long-term reliability. It has a continuous forward current rating of 5A, making it capable of handling moderate power levels. The device is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

ON Semiconductor's commitment to quality means that the MURHD560W1T4G is manufactured to the highest standards. This diode is a testament to ON Semiconductor's dedication to providing components that push the boundaries of efficiency, reliability, and performance.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6346 $65.3840
90+ $1.3412 $120.7080
135+ $1.2994 $175.4190
185+ $1.2575 $232.6375
240+ $1.2155 $291.7200
320+ $1.0898 $348.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess