EN
  • EN
  • DE
  • IT

MURS160T3G-01

Part No MURS160T3G-01
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107464-MURS160T3G-01
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MURS160T3G-01 CAD Model

Description

Product Overview: MURS160T3G-01 from ON Semiconductor

The MURS160T3G-01 is a high-performance, ultrafast rectifier designed by ON Semiconductor, renowned for its exceptional quality and reliability in the semiconductor industry. This component is engineered to cater to a wide range of applications, from power supply to lighting solutions, ensuring efficient and stable operation in various electronic circuits.

Key Features

  • High Surge Capacity: The MURS160T3G-01 can handle a significant surge current, making it ideal for applications that experience occasional spikes in power demand.
  • Ultrafast Recovery Time: With an ultrafast recovery time, this rectifier minimizes power loss and improves efficiency, particularly important in high-frequency operations.
  • Reverse Voltage: It is rated for a reverse voltage of up to 600V, providing a wide safety margin for applications that may experience high voltage fluctuations.
  • Forward Current: The device supports a continuous forward current of 1A, suitable for a variety of moderate power requirements.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures that less power is wasted as heat, contributing to the overall efficiency of the system.
  • RoHS Compliant: The MURS160T3G-01 meets the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Applications

This ultrafast rectifier is versatile and can be used in numerous applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Snubber circuits
  • High-frequency rectifiers in power supplies
  • Lighting ballasts

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the MURS160T3G-01, which is manufactured to the highest standards. The device is tested rigorously to ensure it meets the stringent requirements for performance and durability. Users can trust this rectifier to deliver consistent performance over its lifetime, contributing to the reliability of their electronic products.

Whether for commercial, industrial, or consumer applications, the MURS160T3G-01 from ON Semiconductor is an excellent choice for designers seeking a rectifier that combines efficiency, speed, and reliability.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0944 $50.0320
1,135+ $0.0884 $100.3340
1,760+ $0.0854 $150.3040
2,520+ $0.0795 $200.3400
3,270+ $0.0765 $250.1550
4,085+ $0.0735 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,600 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess