EN
  • EN
  • DE
  • IT

NB100LVEP17MNR2G

Part No NB100LVEP17MNR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC DIFFERENT RX/DRVR 4BIT 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Type Differential Receiver/Driver
Supply Voltage 2.375V ~ 3.8V
Number of Bits 4
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1499288-NB100LVEP17MNR2G
Ultra Librarian 3D Model Ultra Librarian NB100LVEP17MNR2G CAD Model

Description

N

You May Also Be Interested in

National Semiconductor (TI)
ARITHMETIC LOGIC UNIT
Lowest to $125.6228
ON Semiconductor
IC DECODER/DRIVER BCD-DEC 16-DIP
Lowest to $0.2098
Texas Instruments
IC BIN FULL 4BIT ADD CAR 16SOIC
Lowest to $0.9780
National Semiconductor (TI)
54F283 4-BIT BINARY FULL ADDERS
Need more? Email Us
Texas Instruments
54F283 4-BIT BINARY FULL ADDERS / IC
Need more? Email Us
Texas Instruments
4-BIT BINARY FULL ADDERS WITH FA
Lowest to $13.8591
Intel
ERROR DETECTION IC
Need more? Email Us
Texas Instruments
NON-STANDARD PART CALL FIRST / IC
Need more? Email Us
Texas Instruments
CMOS BINARY RATE MULTIPLIER / IC
Lowest to $6.0896

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess