EN
  • EN
  • DE

NB100LVEP91MNG

Part No NB100LVEP91MNG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR UNIDIRECTIONAL 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series 100LVEP
Package Tube
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL
Output Signal LVNECL
Output Type Differential
Data Rate 2Gbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number 100LVEP91
Standard Package 92 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646708-NB100LVEP91MNG
Ultra Librarian 3D Model Ultra Librarian NB100LVEP91MNG CAD Model

Description

ON Semiconductor NB100LVEP91MNG: High-Performance 3.3V ECL Differential Receiver/Driver

The ON Semiconductor NB100LVEP91MNG is a versatile and high-performance integrated circuit designed to operate as a differential receiver/driver that is part of ON Semiconductor's extensive range of high-speed logic components. This device is specifically engineered to address the demanding requirements of high-speed data transmission and signal processing applications.

Constructed with advanced silicon germanium technology, the NB100LVEP91MNG offers exceptional performance characteristics, including a high data rate capability and a low voltage differential signaling (LVDS) interface. The device operates with a supply voltage of 3.3V, making it suitable for low-power applications while maintaining high-speed operation.

The differential receiver/driver features a VBB output, which provides a reference voltage for single-ended input conditions, enhancing its flexibility and ease of use in various circuit configurations. The NB100LVEP91MNG is also equipped with a differential input that includes internal 50-ohm input termination resistors, which can be accessed by connecting the VTT pin to VCC. This internal termination simplifies the PCB design process by reducing the need for external components.

With its differential design, the NB100LVEP91MNG offers improved noise immunity and reduced electromagnetic interference (EMI), which are critical factors in maintaining signal integrity in noisy environments. The device also features a maximum frequency of operation well into the gigahertz range, ensuring it can support the fastest communication protocols and data transfer rates required by modern digital systems.

Designed for easy implementation, the NB100LVEP91MNG comes in a compact 32-lead QFN package, providing space-saving benefits and making it an ideal choice for densely populated circuit boards. The package is also surface-mountable, which aligns with modern automated manufacturing processes.

Applications for the NB100LVEP91MNG include, but are not limited to, clock distribution, high-speed data transmission systems, backplane interconnects, and telecommunications infrastructure. It is a reliable and efficient solution for designers seeking to enhance the performance of their digital systems with a high-quality, low-voltage differential signaling component.

Overall, the ON Semiconductor NB100LVEP91MNG is a powerful and flexible solution that delivers high-speed performance and robust signal integrity for a wide range of advanced electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4285 $66.8570
4+ $27.4286 $109.7144
6+ $26.5714 $159.4284
8+ $25.7143 $205.7144
11+ $24.8571 $273.4281
14+ $22.2857 $311.9998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess