EN
  • EN
  • DE

NB2305AI1HDTG

Part No NB2305AI1HDTG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3 V Zero Delay Clock Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Type Zero Delay Buffer
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 133MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1229401-NB2305AI1HDTG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NB2305
Introduction Date May 13, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NB2305AI1HDTG CAD Model

Description

ON Semiconductor NB2305AI1HDTG: A High-Performance Clock Buffer

The ON Semiconductor NB2305AI1HDTG is a state-of-the-art clock buffer designed to meet the requirements of high-speed digital systems. This advanced integrated circuit is engineered to provide precise clock distribution and signal conditioning with minimal skew and jitter, making it an ideal solution for a wide range of applications including computing, networking, and telecommunications.

Key Features

  • Zero Delay Buffer: The NB2305AI1HDTG offers a zero delay buffer feature that synchronizes the output clock to the input clock, providing synchronized clock distribution without phase delay.
  • Multiple Outputs: Equipped with five low-skew outputs, this device ensures that multiple components can receive a consistent clock signal simultaneously, which is crucial for maintaining system timing integrity.
  • Low Skew: The intrinsic low skew of the NB2305AI1HDTG minimizes timing discrepancies between outputs, thereby enhancing the performance and reliability of the overall system.
  • Wide Operating Voltage: The device operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with different logic levels.
  • Power-Down Mode: A power-down feature allows the device to enter a low-power state, reducing power consumption when the clock distribution is not required.

Applications

The NB2305AI1HDTG is versatile and can be used in various applications where reliable clock distribution is critical:

  • Desktop and Laptop Computers
  • Server and Storage Systems
  • Networking Equipment such as Routers and Switches
  • Telecommunication Infrastructure
  • Embedded Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NB2305AI1HDTG is no exception. Manufactured with precision and designed for robustness, this clock buffer is built to deliver consistent performance over its operational lifetime. The device is available in a compact TSSOP-16 package, making it suitable for space-constrained applications while still providing the necessary functionality for complex digital systems.

Whether you are designing a high-speed computer, a sophisticated networking device, or any other digital system requiring precise clock distribution, the ON Semiconductor NB2305AI1HDTG offers the performance and reliability you need.

You May Also Be Interested in

Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess