EN
  • EN
  • DE

NB3H60113GH2MTR2G

Part No NB3H60113GH2MTR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC OMNICLOCK GEN PROGR 8-WDFN / Clock Generator IC 100MHz 1 8-WFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer onsemi
Packaging Reel - TR
Type Clock Generator
PLL Yes with Bypass
Input LVCMOS
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-WFDFN
Supplier Device Package 8-WDFN (2x2)
Base Product Number NB3H60113
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Part Number 488-NB3H60113GH2MTR2GTR
Standard Package 3,000
Win Source Part Number 1319931-NB3H60113GH2MTR2G
Ultra Librarian 3D Model Ultra Librarian NB3H60113GH2MTR2G CAD Model

Description

The NB3H60113GH2MTR2G is a cutting-edge frequency generator designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is engineered to provide a high level of precision and stability in applications requiring clock generation. It is an ideal solution for a wide range of electronic devices, including but not limited to, consumer electronics, networking equipment, and embedded systems.

Key Features

  • Frequency Range: The device supports a broad frequency range, making it versatile for various applications.
  • Low Jitter: It offers low phase noise and jitter, which is crucial for high-speed communication systems and ensures reliable performance.
  • Output Types: Multiple output types are available, allowing compatibility with different signal requirements.
  • Supply Voltage: The device operates at a specified supply voltage, ensuring energy efficiency and compatibility with standard power supplies.
  • Temperature Range: It is designed to operate over a wide temperature range, which ensures functionality under varying environmental conditions.
  • Packaging: The NB3H60113GH2MTR2G is available in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The versatility of the NB3H60113GH2MTR2G makes it suitable for a wide array of applications. It is extensively used in:

  • Consumer electronics such as high-definition televisions, set-top boxes, and gaming consoles.
  • Networking equipment, including routers, switches, and network interface cards.
  • Computing platforms like servers, workstations, and PCs.
  • Embedded systems that require a stable and precise clock source.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NB3H60113GH2MTR2G is manufactured under stringent quality control standards, ensuring that it meets the company's reliability criteria. Customers can count on this frequency generator to perform consistently over its operational lifespan, making it a reliable component for any design.

Overall, the NB3H60113GH2MTR2G is a testament to ON Semiconductor's dedication to providing innovative solutions that meet the evolving needs of the electronics industry. Its precision, efficiency, and versatility make it an indispensable part of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4564 $58.9536
58+ $2.0155 $116.8990
89+ $1.9524 $173.7636
123+ $1.8895 $232.4085
159+ $1.8265 $290.4135
212+ $1.6376 $347.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 204,184 pieces
In Stock: 102,092 pieces Factory Stock: 102,092 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess