EN
  • EN
  • DE

NB3N508SDTR2G

Part No NB3N508SDTR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN VCXO M-LVDS 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Clock Generator
Input Crystal
Output M-LVDS
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 216MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1081687-NB3N508SDTR2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NB3N508SDTR2G CAD Model

Description

The NB3N508SDTR2G by ON Semiconductor is a high-performance, precision clock generator designed to deliver exceptional timing solutions for a wide array of applications. This integrated circuit is engineered to provide a stable and reliable clock signal, which is critical for synchronizing various digital systems.

Key Features

  • Frequency Range: The device supports a broad frequency range, making it versatile for different uses.
  • Low Jitter: It boasts low phase jitter, which is essential for maintaining signal integrity in high-speed communication systems.
  • Output Clocks: The NB3N508SDTR2G can generate multiple output clocks, allowing it to serve several components simultaneously.
  • Supply Voltage: It operates on a wide range of supply voltages, accommodating various system requirements.
  • Temperature Stability: The device is designed to perform consistently across a wide temperature range, ensuring reliability in different operating conditions.
  • Power Efficiency: ON Semiconductor has optimized the NB3N508SDTR2G for low power consumption, making it suitable for power-sensitive applications.
  • Packaging: The device comes in a space-saving, surface-mount package that is conducive to modern compact electronic designs.

Applications

The NB3N508SDTR2G is ideal for use in various applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Communication infrastructure including base stations and wireless networks
  • Consumer electronics like high-definition televisions and audio/video receivers
  • Computing platforms, including servers, desktops, and laptops
  • Industrial systems requiring precise timing for control and automation

Summary

With its precise timing capabilities, low jitter, and multiple output clocks, the ON Semiconductor NB3N508SDTR2G is a robust solution for designers looking to enhance the performance of their digital systems. Its adaptability to various supply voltages and temperature ranges, along with its power efficiency, make it a highly reliable component for a multitude of electronic products.

You May Also Be Interested in

Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess