EN
  • EN
  • DE

NB6L16D

Part No NB6L16D
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 2.5V / 3.3V Multilevel Input to Differential LVPECL/LVNECL Clock or Data Receiver/Driver/Translator Buffer | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 1
Input Signal CML, LVCMOS, LVDS, LVNECL, LVPECL, LVTTL
Output Signal ECL
Output Type Differential
Data Rate 6Gbps
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number NB6L16
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 711497-NB6L16D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NB6L16D CAD Model

Description

ON Semiconductor NB6L16D: A High-Performance Differential Receiver/Driver

The NB6L16D from ON Semiconductor is a versatile and high-speed differential receiver/driver designed to meet the stringent requirements of today's fast-paced digital data transmission systems. This cutting-edge component is specifically engineered to function as a multi-level, 3.3V differential ECL/PECL to LVPECL translator, offering a seamless interface between systems operating at different voltage levels.

Featuring a maximum input clock frequency of 6 GHz and a data rate of 12 Gbps, the NB6L16D is an ideal solution for applications requiring high-speed data processing and transmission, such as networking equipment, telecommunications, and high-performance computing systems. Its differential design ensures excellent signal integrity by minimizing the effects of noise and electromagnetic interference, which is crucial in maintaining data fidelity over long distances and in electrically noisy environments.

The device is equipped with an internal 50-ohm input termination resistor that is accessed through the VT pin, enabling it to accept various levels of differential signals without the need for external components. This feature simplifies the design and reduces the overall component count, leading to a more compact and cost-effective solution.

With a wide operating temperature range of -40°C to +85°C, the NB6L16D ensures reliable performance under extreme conditions, making it suitable for industrial applications. Additionally, its Sigma-Delta Modulation minimizes the deterministic jitter, further enhancing the signal quality and system reliability.

The NB6L16D is available in a small, 3x3 mm 16-pin QFN package, making it an excellent choice for space-constrained applications. Its small form factor, combined with the high level of integration, allows designers to develop compact systems without compromising on performance.

ON Semiconductor's commitment to quality ensures that the NB6L16D meets the highest standards for reliability and performance. Whether you're designing high-speed communication infrastructure or advanced digital systems, the NB6L16D provides the speed, reliability, and functionality required for today's demanding digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8503 $59.2515
12+ $9.7228 $116.6736
19+ $9.4190 $178.9610
26+ $9.1153 $236.9978
33+ $8.8115 $290.7795
44+ $7.9002 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,870 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess