EN
  • EN
  • DE

NB6L72MMNR2G

Part No NB6L72MMNR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NB6L72
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886818-NB6L72MMNR2G
Ultra Librarian 3D Model Ultra Librarian NB6L72MMNR2G CAD Model

Description

The ON Semiconductor NB6L72MMNR2G is a versatile, high-performance 2.5 V / 3.3 V Differential 2:1 Multiplexer and 1:2 Clock/Data Fanout Buffer designed to meet the stringent requirements of high-speed data transmission systems. This device is a perfect solution for applications requiring high-speed clock and data management, such as networking, telecommunications, and computing markets.

At the heart of the NB6L72MMNR2G lies its capability to perform non-inverting differential 2:1 multiplexer and 1:2 fanout buffer operations. The multiplexer function allows the device to select one of two differential inputs to a single output pair, while the fanout buffer distributes a single differential input to two identical output pairs. This dual functionality makes it an ideal choice for redundant switching applications and for distributing high-speed signals to multiple locations within a system.

Engineered for high-speed signal processing, the NB6L72MMNR2G supports a maximum frequency of up to 12 GHz for clock signals and up to 8 Gb/s for data signals, ensuring minimal skew and high signal integrity. The device also features a fully differential design that minimizes the impact of high-frequency noise, thereby preserving signal fidelity over long traces and backplanes.

The NB6L72MMNR2G is housed in a compact 16-pin QFN package, making it suitable for space-constrained applications. It operates over an extended temperature range of -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.

Key features of the NB6L72MMNR2G include:

  • Differential 2:1 MUX and 1:2 Fanout Buffer
  • Maximum Frequency: 12 GHz for Clock, 8 Gb/s for Data
  • Low Skew and High Signal Integrity
  • 3.3V and 2.5V Supply Voltage Options
  • Extended Temperature Range: -40°C to +85°C
  • Compact 16-pin QFN Package

With its robust design and high-speed capabilities, the ON Semiconductor NB6L72MMNR2G is an excellent choice for designers looking to enhance the performance and reliability of their high-speed data and clock management systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6154 $58.0770
13+ $9.5306 $123.8978
19+ $9.2328 $175.4232
26+ $8.9350 $232.3100
34+ $8.6371 $293.6614
45+ $7.7436 $348.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess